EN
  • EN
  • DE

K4B1G0846G-BCMA

Part No K4B1G0846G-BCMA
Manufacturer Samsung
Catalog Misc Products
Description 1Gb G-die DDR3 SDRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Samsung
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826570-K4B1G0846G-BCMA
Ultra Librarian 3D Model Ultra Librarian K4B1G0846G-BCMA CAD Model

Description

The Samsung K4B1G0846G-BCMA is a 1Gbit DDR3 SDRAM (Double Data Rate 3 Synchronous Dynamic Random-Access Memory) chip. It's designed for high-bandwidth, low-power applications, commonly found in computers, mobile devices, and embedded systems. The 1Gbit density makes it suitable for systems requiring moderate memory capacity.

Applications

  • Desktop Computers: Used as system memory for running applications and operating systems.
  • Laptop Computers: Provides memory for portable computing devices.
  • Mobile Devices: Integrated into smartphones and tablets for application memory.
  • Gaming Consoles: Used for storing game assets and running game logic.
  • Embedded Systems: Employed in various embedded applications requiring high-speed memory.

Features

  • DDR3 Technology: Provides high-speed data transfer rates compared to previous DDR generations.
  • 1Gbit Density: Offers a moderate memory capacity for various applications.
  • Low Power Consumption: Reduces power usage for energy-efficient operation.
  • High Bandwidth: Enables fast data transfer rates for improved system performance.
  • x8 Organization: Organizes memory cells in an 8-bit wide configuration.

Benefits

  • Improved Performance: High-speed data transfer rates enhance application loading times and overall system responsiveness.
  • Lower Power Consumption: Reduces energy consumption, extending battery life in portable devices.
  • Increased Memory Capacity: Provides sufficient memory for running various applications.
  • Enhanced Reliability: Samsung's memory products are known for their reliability and durability.
  • Wide Compatibility: Compatible with various systems and platforms supporting DDR3 memory.

Additional Details

The K4B1G0846G-BCMA operates at a specific voltage (typically 1.5V) and supports various timing parameters. Refer to the official Samsung datasheet for detailed electrical characteristics, timing specifications, and operating conditions. The BCMA likely refers to the speed grade and packaging of this specific part.

You May Also Be Interested in

Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess