EN
  • EN
  • DE

AD9843JST

Part No AD9843JST
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog Front End (AFE)
Description 10 BIT 20 MSPS CCD SIGNAL PROCES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Number of Bits 10
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 40455-AD9843JST
Ultra Librarian 3D Model Ultra Librarian AD9843JST CAD Model

Description

The AD9843JST is a high-performance, mixed-signal front-end processor from Analog Devices Inc. This integrated circuit is designed for applications that require precise analog-to-digital conversion, making it an ideal choice for medical imaging, industrial instrumentation, and communication systems.

Key Features

  • High-Speed Operation: The AD9843JST is capable of operating at high speeds, ensuring quick and efficient data processing for real-time applications.
  • Integrated Analog Processing: This product integrates a complete analog processing chain, including a 14-bit analog-to-digital converter (ADC) and a digital signal processing (DSP) block, streamlining design efforts and reducing system complexity.
  • Low Power Consumption: It is designed with power efficiency in mind, making it suitable for battery-operated devices or systems where power conservation is critical.
  • High Precision: The precision of the AD9843JST makes it a reliable component for applications that require accurate signal conversion and processing.

Applications

The versatility of the AD9843JST allows it to be used in a wide range of applications, including:

  • Medical Imaging Systems
  • Portable and Handheld Instruments
  • Industrial Process Controls
  • Communication Infrastructure

Technical Specifications

Parameter Value
Resolution 14-Bit
Input Signal Range ±1 V
Maximum Sampling Rate Varies with Configuration
Interface Type Digital, Parallel
Supply Voltage 3.3V to 5V

The AD9843JST from Analog Devices Inc stands out for its integration of advanced features in a single chip solution, offering designers a compact, high-performance option for sophisticated analog-to-digital conversion tasks.

You May Also Be Interested in

Analog Devices Inc.
IC AFE 1 CHAN 14BIT OPTICAL MOD / 1 Channel AFE 14 Bit
Lowest to $6.5292
Analog Devices Inc.
IC ANALOG FRONT END DUAL 28TSSOP
Lowest to $134.3284
Analog Devices Inc.
IC ANALOG FRONT END 20-SOIC
Lowest to $8.7588
Analog Devices Inc.
VOICEBAND SIGNAL PORT
Lowest to $19.3955
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Texas Instruments
IC AFE 1 CHAN 16BIT 28TSSOP
Need more? Email Us
Analog Devices Inc.
IC AFE 8 CHAN 14BIT 144CSPBGA
Lowest to $93.2331
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
Cirrus Logic Inc.
IC AFE 1 CHAN 16BIT 28QFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6535 $60.4955
31+ $3.8184 $118.3704
47+ $3.6995 $173.8765
65+ $3.5793 $232.6545
84+ $3.4604 $290.6736
112+ $3.1023 $347.4576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,070 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess