The UPG2022TB is a GaAs SPDT (Single-Pole Double-Throw) switch manufactured by California Eastern Labs (CEL), which represents Renesas Electronics in the Americas. This switch is designed for high-frequency applications, providing excellent isolation and low insertion loss. It is commonly used in wireless communication systems, test equipment, and other RF applications.
Applications
- Wireless LAN (WLAN)
- Bluetooth
- Cellular phones
- Test and measurement equipment
- General RF switching
Features
- GaAs SPDT Switch
- Low insertion loss
- High isolation
- Surface mount package
- Small size
- Single positive control voltage
Benefits
- Improved signal integrity
- Reduced signal loss
- Efficient switching
- Compact design
- Simplified control interface
Additional Details
The UPG2022TB features low insertion loss, typically around 0.4 dB at 2.5 GHz, minimizing signal attenuation. Its high isolation, typically around 25 dB at 2.5 GHz, prevents signal leakage between ports. The surface mount package enables compact board layouts. The switch operates with a single positive control voltage, simplifying the control interface. Key specifications include an operating frequency range from 0.1 to 3.0 GHz. It is ideal for applications where high performance and small size are critical.