EN
  • EN
  • DE

AD9842AJST

Part No AD9842AJST
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description Complete 20 MSPS CCD Signal Processors / AFE Video 1 ADC 10bit 3.3V 48-Pin LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Sensor and Detector Interfaces
Manufacturer Analog Devices Inc.
Win Source Part Number 172440-AD9842AJST
Popularity Medium
Supply and Demand Status Balance
Family Name AD9842A
Introduction Date February 09, 2001
ECCN EAR99
Country of Origin Hong Kong
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD9842AJST CAD Model

Description

Product Overview: AD9842AJST from Analog Devices Inc.

The AD9842AJST is a highly integrated mixed-signal IC designed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This advanced component is specifically engineered to cater to the demanding needs of image processing applications, offering a comprehensive solution for digital imaging systems.

At the heart of the AD9842AJST is a complete 12-bit charge-to-digital conversion signal processor, which includes a Charge Coupled Device (CCD) signal processor and a precision 12-bit Analog-to-Digital Converter (ADC). This integration not only simplifies the design process for engineers but also enhances the performance and reliability of the system by reducing the number of components required.

The CCD signal processor in the AD9842AJST features a Correlated Double Sampler (CDS), an on-chip Programmable Gain Amplifier (PGA), and a black level clamp with variable timing. These features ensure that the device can deliver high-quality signal processing, which is essential for capturing sharp, accurate images. The PGA offers a wide range of gain settings, making this chip suitable for various lighting conditions and ensuring excellent dynamic range.

The 12-bit ADC provides a high conversion rate, which is critical for high-speed imaging applications. It ensures that data is quickly and accurately converted from analog to digital form, allowing for real-time image processing and analysis. The ADC's high resolution also means that images are captured with a high level of detail, making the AD9842AJST ideal for applications requiring precise imaging, such as medical imaging, industrial inspection, and scientific research.

Furthermore, the AD9842AJST offers a flexible digital interface, which can be easily connected to DSPs and microcontrollers, making system integration seamless. Its low power consumption and compact form factor make it an excellent choice for portable and battery-operated devices.

In summary, the AD9842AJST from Analog Devices Inc. is a versatile, high-performance imaging solution that combines robust signal processing with a high-speed ADC. Its integration and features make it a go-to choice for developers looking to create advanced digital imaging systems with high accuracy and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC IMAGE SGNL PROC 16BIT 28-SSOP
Lowest to $70.7463
Maxim Integrated
THERMISTOR-TO-DIGITAL CONVERTER
Need more? Email Us
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 32-LFCSP
Lowest to $9.1928
Renesas Electronics America
Lowest to $2.8549
Analog Devices Inc.
IC TRANSMITTER 4-20MA 16-SOIC
Lowest to $20.1955
ON Semiconductor
IC TACH/SPEEDO DRIVER 20-SOIC
Need more? Email Us
Analog Devices Inc.
IC CCD SIG PROC 14BIT 128-CSPBGA
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess