EN
  • EN
  • DE

AD9059BRSZ

Part No AD9059BRSZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Dual 8-Bit, 60 MSPS A/D Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 8
Sampling Rate 60M
Number of Inputs 2
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 2
Architecture Flash
Reference Type Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 3 V ~ 5 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 1138931-AD9059BRSZ
Manufacturer Homepage www.analog.com
Family Name AD9059
Introduction Date September 13, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD9059BRSZ CAD Model

Description

The AD9059BRSZ is a high-performance, dual 8-bit analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in high-performance semiconductors. This versatile ADC is capable of converting analog input signals into digital data at rates of up to 60 million samples per second (MSPS), making it an ideal choice for applications that require high-speed data acquisition, such as digital oscilloscopes, radar systems, and communication devices.

Key Features

  • Resolution: 8-bit dual ADC, providing a fine level of detail in the digital representation of the analog input.
  • Sampling Rate: Capable of sampling at a rate of up to 60 MSPS, ensuring that even high-frequency signals can be captured with accuracy.
  • Input Voltage Range: The ADC accepts a wide range of input voltages, providing flexibility in interfacing with different signal sources.
  • Low Power Consumption: Designed with power efficiency in mind, the AD9059BRSZ is suitable for use in portable and battery-powered applications.
  • Package: Available in a compact SSOP (Shrink Small Outline Package), which is ideal for space-constrained applications.

Performance and Applications

The AD9059BRSZ boasts excellent dynamic performance, with a high signal-to-noise ratio (SNR) and low distortion. This ensures that the digital output closely matches the original analog signal, preserving the integrity of the data. The dual-channel design allows for simultaneous sampling of two separate signals, or for enhanced throughput in a single channel mode.

Common applications for the AD9059BRSZ include medical imaging systems, where precision and speed are critical, as well as in communication systems where it can be used for I/Q demodulation and digital data processing. Its robust design and high-speed capabilities also make it suitable for use in industrial and scientific instrumentation, where reliable performance under a range of conditions is required.

Ordering Information

The product is available with the part number AD9059BRSZ. For detailed specifications, sample requests, or to place an order, please visit the Analog Devices Inc. website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.2106 $84.2106
2+ $81.5790 $163.1580
3+ $78.9474 $236.8422
4+ $76.3158 $305.2632
5+ $68.4211 $342.1055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess