EN
  • EN
  • DE

AD9838BCPZ-RL

Part No AD9838BCPZ-RL
Manufacturer Analog Devices Inc.
Catalog Interface - Direct Digital Synthesis (DDS)
Description 11 mW Power, 2.3 V to 5.5 V, Complete DDS Power-down option | IC DDS 16MHZ 10BIT 20LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Resolution (Bits) 10 b
Master fclk 16MHz
Supply Voltage (V) 2.3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-WFQFN Exposed Pad, CSP
Supplier Device Package 20-LFCSP-WQ (4x4)
Family Part Number AD9838
Manufacturer Pack Quantity 5,000
MSL Level 3 (168 Hours)
Win Source Part Number 1139310-AD9838BCPZ-RL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9838BCPZ-RL CAD Model

Description

AD9838BCPZ-RL: A Precision Waveform Generator from Analog Devices Inc.

The AD9838BCPZ-RL is a highly integrated, low power, programmable waveform generator capable of producing sine, triangular, and square wave outputs. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this device is part of their Direct Digital Synthesis (DDS) portfolio and is designed for applications requiring efficient, high-resolution frequency and phase programmability.

This precision waveform generator comes in a compact LFCSP (Lead Frame Chip Scale Package) that is both space-saving and suitable for advanced PCB technologies. It operates on a single 2.3 V to 5.5 V power supply, making it an ideal choice for battery-powered instruments and portable devices.

Key Features of the AD9838BCPZ-RL:

  • Frequency and Phase Programmability: The AD9838BCPZ-RL's high-resolution DDS core allows for fine frequency and phase tuning, which is essential for applications such as signal generation, clock recovery, and wireless communications.
  • Low Power Consumption: Its power-saving features include a power-down function that reduces the current consumption to 20 uA, making it suitable for power-sensitive applications.
  • Waveform Generation: It can generate sine, triangular, and square waves, giving designers flexibility in signal creation without the need for external waveform shaping circuits.
  • Programmable via Serial Interface: The device can be controlled through a 3-wire serial interface, which simplifies integration into digital systems and allows for easy programming of the frequency and phase registers.
  • On-Chip Comparator: The inclusion of an on-chip comparator enables the AD9838BCPZ-RL to produce a square wave output for clock generation purposes.

Applications:

The AD9838BCPZ-RL is versatile and can be used in a variety of applications, including:

  • Portable Instrumentation
  • Function Generators
  • Liquid & Gas Flow Measurement
  • Sensor Conditioning
  • Wireless Infrastructure

With its combination of features, the AD9838BCPZ-RL from Analog Devices Inc. is a sophisticated yet easy-to-use waveform generator that provides designers with a compact, efficient, and precise solution for a wide range of applications.

You May Also Be Interested in

Analog Devices Inc.
IC DDS 10BIT 25MHZ CMOS 48-LQFP / Direct Digital Synthesis IC 10 b 25 MHz 32 b Tuning 48-LQFP (7x7)
Lowest to $8.4049
Analog Devices Inc.
IC DDS DAC 14BIT 400MSPS 48-TQFP
Lowest to $49.7914
Analog Devices Inc.
IC DDS QUADRATURE CMOS 80-LQFP
Need more? Email Us
Analog Devices Inc.
IC DDS 50MHZ 10BIT 16TSSOP
Lowest to $17.4627
Analog Devices Inc.
20 mW Power, 2.3 V to 5.5 V, 75 MHz Complete DDS
Lowest to $29.1137
Analog Devices Inc.
COMSPACE 3.5 GSPS DDS W/UPCONVER
Need more? Email Us
Analog Devices Inc.
50 MHz CMOS Complete DDS | IC DDS 50MHZ 10BIT 16TSSOP
Lowest to $27.2727
Analog Devices Inc.
IC DDS 5MHZ 10BIT 20LFCSP
Need more? Email Us
Analog Devices Inc.
IC DDS DAC 10BIT 1GSPS 100-TQFP
Lowest to $116.1204

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2632 $51.3160
12+ $8.4211 $101.0532
19+ $8.1579 $155.0001
26+ $7.8948 $205.2648
33+ $7.6316 $251.8428
44+ $6.8422 $301.0568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,960 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess