EN
  • EN
  • DE

AD9834CRUZ-REEL7

Part No AD9834CRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Direct Digital Synthesis (DDS)
Description IC DDS 75MHZ 10BIT 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Direct Digital Synthesis IC 10 b 28 b Tuning 20-TSSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name AD9834
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD9834CRUZ-REEL7CT-ND, AD9834CRUZ-REEL7DKR, AD9834CRUZ-REEL7TR, 505-AD9834CRUZ-REEL7DKR, AD9834CRUZ-REEL7DKR-ND, AD9834CRUZ-REEL7TR-ND, AD9834CRUZ-REEL7CT, 505-AD9834CRUZ-REEL7TR, AD9834CRUZ-REEL7-ND, 505-AD9834CRUZ-REEL7CT
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910093-AD9834CRUZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD9834CRUZ-REEL7 CAD Model

Description

AD9834CRUZ-REEL7 - Precision Waveform Generator

The AD9834CRUZ-REEL7 is a highly integrated waveform generator from Analog Devices Inc., designed to produce high-quality sine, triangular, and square wave outputs with a high level of precision. This compact component, available in a tape and reel format for automated assembly processes, is ideal for a variety of applications including signal stimulation, test and measurement, and frequency modulation systems.

Key Features:

  • Programmable Waveforms: Users can generate sine, triangular, and square waveforms, making the AD9834CRUZ-REEL7 a versatile choice for different application needs.
  • High Frequency Resolution: With a 10-bit frequency resolution, this device ensures precise control over output waveforms, allowing for fine-tuning in demanding applications.
  • Digitally Controlled: The AD9834CRUZ-REEL7 can be controlled via a digital interface, enabling easy integration with microcontrollers and digital systems.
  • Low Power Consumption: Designed for efficiency, the device operates with low power consumption, making it suitable for battery-powered applications.
  • Compact Form Factor: Housed in a small TSSOP package, the AD9834CRUZ-REEL7 saves valuable board space, which is crucial for modern compact electronic designs.

Applications:

  • Signal Generation/Testing Equipment
  • Wireless Communication Systems
  • Medical Imaging
  • Portable Instrumentation
  • Function Generators

The AD9834CRUZ-REEL7 is a testament to Analog Devices Inc.'s commitment to providing high-performance, reliable, and easy-to-use integrated circuits. With this waveform generator, designers can achieve high precision and stability in their electronic systems without sacrificing space or power efficiency. Whether for industrial, medical, or consumer electronics, the AD9834CRUZ-REEL7 offers a solution that balances performance with practicality.

You May Also Be Interested in

Analog Devices Inc.
IC DDS QUADRATURE CMOS 80-LQFP
Need more? Email Us
Analog Devices Inc.
IC DGTL MODULATOR W/DAC 44-MQFP
Need more? Email Us
Analog Devices Inc.
COMSPACE 3.5 GSPS DDS W/UPCONVER
Need more? Email Us
Analog Devices Inc.
IC DDS 14BIT DAC 1.8V 48-TQFP
Lowest to $23.5147
Analog Devices Inc.
IC DDS 500MHZ 10BIT 56LFCSP / 2-Channel 500 MSPS DDS with 10-Bit DACs
Lowest to $75.9847
Analog Devices Inc.
IC DDS DAC 14BIT 400MSPS 48-TQFP
Lowest to $49.7914
Analog Devices Inc.
400 MSPS, 14-Bit, 1.8 V CMOS Direct Digital Synthesizer | IC DDS 400MHZ 14BIT 48TQFP
Lowest to $90.2256
Analog Devices Inc.
IC DDS DAC 10BIT 1GSPS 100-TQFP
Lowest to $115.6717
Analog Devices Inc.
IC DDS 250MHZ 10BIT 32LFCSP / CMOS Direct Digital Synthesizer
Lowest to $20.1955

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.1646 $66.3292
4+ $27.2120 $108.8480
6+ $26.3616 $158.1696
8+ $25.5112 $204.0896
11+ $24.6609 $271.2699
14+ $22.1097 $309.5358
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess