EN
  • EN
  • DE

AD9826KRSZ

Part No AD9826KRSZ
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description IC IMAGE SGNL PROC 16BIT 28-SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Type Image Sensor
Input Type Logic
Output Type Logic
Operating Supply Current 75mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 008646-AD9826KRSZ
Family Name AD9826
Introduction Date October 19, 2001
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD9826KRSZ CAD Model

Description

AD9826KRSZ - High-Performance Image Signal Processor

The AD9826KRSZ is a state-of-the-art image signal processor from Analog Devices Inc., designed to deliver exceptional image quality and performance. This integrated circuit is optimized for advanced imaging applications, making it an ideal choice for medical imaging, scientific instrumentation, and high-end photography.

Key Features:

  • High Precision: The AD9826KRSZ features a 16-bit, 3-channel CCD signal processor, ensuring high-resolution image capture with precise color and detail reproduction.
  • Low Noise: With its correlated double sampling (CDS) and on-chip, fixed-pattern noise reduction, the device significantly reduces image noise, enhancing image clarity and quality.
  • Flexible Interface: The device offers a flexible digital interface that is compatible with various microprocessors and DSPs, facilitating easy integration into existing systems.
  • Variable Gain Amplifiers: It includes programmable gain amplifiers (PGAs) for each channel, allowing for fine-tuning of sensor input levels to optimize dynamic range and image contrast.

Applications:

  • Digital Still Cameras
  • Medical Imaging Systems
  • Scientific Imaging Instruments
  • Machine Vision Systems

Product Specifications:

Parameter Value
Part Number AD9826KRSZ
Manufacturer Analog Devices Inc.
Resolution 16-bit
Channels 3-Channel
Package/Case 28-SSOP (0.209", 5.30mm Width)
Operating Temperature -40°C to +85°C

The AD9826KRSZ by Analog Devices Inc. is a robust and versatile solution for high-quality image processing. Its advanced features and high performance make it a top choice for designers looking to enhance their imaging systems.

You May Also Be Interested in

ON Semiconductor
IC TACH/SPEEDO DRIVER 20-SOIC
Need more? Email Us
Maxim Integrated
IC HALL EFFECT SENSOR DL 10UMAX
Lowest to $1.9924
Microchip Technology
Need more? Email Us
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 32-LFCSP
Lowest to $9.1928
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $3.2640
Renesas Electronics America
Lowest to $2.8549
Maxim Integrated
HIGH SPEED OCTAL INDUSTRIAL DGTL
Need more? Email Us
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 40-LFCSP
Need more? Email Us
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.1642 $94.3284
3+ $44.1792 $132.5376
4+ $42.6866 $170.7464
6+ $39.7015 $238.2090
7+ $38.2090 $267.4630
9+ $36.7165 $330.4485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess