The AD9826KRSRL from Analog Devices Inc. is a highly integrated, single-supply 16-bit, 3-channel CCD signal processor for advanced image scanner and digital camera applications. This innovative product features a complete analog front end with precision Correlated Double Sampling (CDS), a variable gain amplifier (VGA), and a 16-bit Analog-to-Digital Converter (ADC) in a compact form factor.
Key Features
- Integrated CCD Signal Processor: Combines CDS, VGA, and ADC for efficient signal processing.
- High Resolution: 16-bit ADC resolution ensures detailed image capture with a high dynamic range.
- Low Noise Performance: Advanced CDS technique minimizes the noise, enhancing the image quality.
- Flexible Gain Settings: The VGA offers programmable gain settings to accommodate various sensor sensitivities and lighting conditions.
- Single Power Supply: Operates from a single 3 V to 5 V power supply, simplifying power management in portable devices.
- Compact Package: Available in a space-saving surface-mount package, ideal for space-constrained applications.
Applications
The AD9826KRSRL is suited for a range of high-performance imaging applications, including:
- Flatbed scanners
- Sheet-fed scanners
- Digital still cameras
- Medical imaging systems
- Industrial inspection systems
Technical Specifications
| Parameter |
Value |
| Resolution |
16-bit |
| Number of Channels |
3 |
| Supply Voltage |
3 V to 5 V |
| Package |
Surface-mount |
With its robust feature set and performance capabilities, the AD9826KRSRL is a premier choice for designers seeking to create advanced imaging systems with superior image quality and ease of integration.