EN
  • EN
  • DE

AD9824KCPZ

Part No AD9824KCPZ
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description IC CCD SIGNAL PROC 14BIT 48LFCSP /
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Sensor and Detector Interfaces
Mfr Analog Devices Inc.
Package Tube
Type CCD Signal Processor, 14-Bit
Input Type Logic
Output Type Logic
Temperature Range - Operating -20°C ~ 85°C
Mounting SMD (SMT)
Package / Case 48-VFQFN Exposed Pad, CSP
Supplier Device Package 48-LFCSP-VQ (7x7)
Base Product Number AD9824
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 1
Win Source Part Number 1161802-AD9824KCPZ
Ultra Librarian 3D Model Ultra Librarian AD9824KCPZ CAD Model

Description

Product Overview: AD9824KCPZ by Analog Devices Inc.

The AD9824KCPZ is a high-performance, single-supply 16-bit sampling analog-to-digital converter (ADC) from Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This precision ADC is designed to provide superior conversion speed and accuracy, making it an ideal choice for a wide range of data acquisition systems, medical imaging, communication, and industrial instrumentation where high resolution and fast sampling rates are crucial.

Featuring a fully differential input and a low-noise design, the AD9824KCPZ offers an impressive dynamic range, ensuring that signals are captured with high fidelity. The device operates at a conversion rate of up to 65 MSPS, allowing it to handle high-speed signals without sacrificing accuracy or performance.

Key Features:

  • High Resolution: 16-bit resolution ensures detailed and precise digital representation of analog inputs.
  • High Speed: With a maximum sampling rate of 65 MSPS, the AD9824KCPZ is capable of converting high-frequency signals with excellent accuracy.
  • Single Supply Operation: Designed for ease of use, the ADC operates from a single 5 V power supply, simplifying system power design.
  • Differential Input: The fully differential input structure provides improved noise immunity and allows for the accurate measurement of small signal amplitudes.
  • Low Power Consumption: Optimized for power-sensitive applications, the ADC offers an efficient power consumption profile.
  • Flexible Interface: The digital output interface is compatible with various logic standards, facilitating easy integration with digital signal processors (DSPs) and microcontrollers.

Applications:

  • Medical Imaging Systems
  • Data Acquisition Systems
  • Communication Infrastructure
  • Industrial Instrumentation and Control
  • Spectroscopy and Analysis Equipment

The AD9824KCPZ comes in a compact LFCSP (Lead Frame Chip Scale Package) form factor, providing space savings for densely packed circuit boards. With its robust design and high precision, this ADC from Analog Devices Inc. is engineered to meet the stringent requirements of advanced electronic systems, delivering consistent performance in the most demanding environments.

For designers and engineers looking for a reliable and high-performing ADC solution, the AD9824KCPZ is an excellent choice that combines Analog Devices' proven expertise with cutting-edge conversion technology.

You May Also Be Interested in

Maxim Integrated
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $2.0642
Analog Devices Inc.
IC R/D CONV TRACKING 44PLCC
Lowest to $67.2314
Renesas Electronics America
Lowest to $2.8549
Microchip Technology
Need more? Email Us
Analog Devices Inc.
IC TRANSMITTER 4-20MA 16-SOIC
Lowest to $20.1955
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
Texas Instruments
IC SENSOR SIGNAL COND 20HTSSOP
Lowest to $8.1283
Analog Devices Inc.
IC IMAGE SGNL PROC 16BIT 28-SSOP
Lowest to $70.7463

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $239.8497 $239.8497
2+ $215.0376 $430.0752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess