EN
  • EN
  • DE

AD9822JRZRL

Part No AD9822JRZRL
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description AFE Video 1 ADC 14bit 5V 28-Pin SOIC W T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Sensor and Detector Interfaces
Manufacturer Analog Devices Inc.
Win Source Part Number 172431-AD9822JRZRL
Popularity Low
Supply and Demand Status Balance
Family Name AD9822
Introduction Date December 27, 1999
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD9822JRZRL CAD Model

Description

The AD9822JRZRL is a high-performance, single-supply 12-bit analog front-end (AFE) integrated circuit designed by Analog Devices Inc. This advanced component is tailored for CCD (Charge-Coupled Device) camera applications, providing a complete solution for digital imaging systems. The AD9822JRZRL is part of Analog Devices' renowned portfolio of precision imaging electronics, ensuring professional-grade quality and reliability.

Key Features:

  • Resolution: The device boasts a 12-bit resolution, enabling it to capture and process high-quality images with fine detail and color depth.
  • Integrated Correlated Double Sampling (CDS): The AD9822JRZRL includes an on-chip CDS function, which reduces the noise associated with the image sensor's reset level, enhancing image quality.
  • Programmable Gain Amplifier (PGA): The built-in PGA allows for precise control over the gain, accommodating a wide range of sensor sensitivities and lighting conditions.
  • Low Noise Performance: Designed with low noise in mind, this AFE minimizes the introduction of unwanted signals, preserving the integrity of the captured images.
  • Single 3.3V Supply: The device operates on a single 3.3V power supply, simplifying power management in compact camera designs.
  • Compact Packaging: Offered in a space-saving package, the AD9822JRZRL is ideal for integration into small form factor devices.

Applications:

The AD9822JRZRL is versatile enough for use in a variety of imaging applications, including:

  • Digital still cameras
  • Video cameras
  • Scanners
  • Medical imaging systems
  • Industrial inspection equipment

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality and the AD9822JRZRL is no exception. It is designed to meet stringent performance requirements, ensuring long-term reliability in critical imaging applications. With Analog Devices' expertise in the field of analog and mixed-signal processing, the AD9822JRZRL is a component that designers and engineers can trust for their high-precision imaging solutions.

You May Also Be Interested in

Analog Devices Inc.
IC IMAGE SGNL PROC 16BIT 28-SSOP
Lowest to $70.7463
Analog Devices Inc.
IC R/D CONV TRACKING 44PLCC
Lowest to $67.2314
Intersil
ANALOG CIRCUIT, BIPOLAR, PDSO20
Need more? Email Us
Texas Instruments
IC SENSOR SIGNAL COND 20HTSSOP
Lowest to $8.1283
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $3.2640
Maxim Integrated
IC CTLR SFP W/DGTL LDD RX 28TQFN
Lowest to $6.8896
Maxim Integrated
IC HALL EFFECT SENSOR DL 10UMAX
Lowest to $1.9924
Maxim Integrated
THERMISTOR-TO-DIGITAL CONVERTER
Need more? Email Us
Analog Devices Inc.
OPTICAL AFE FOR HEALTH MONITORIN
Lowest to $8.9142

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.2467 $65.9736
18+ $6.7671 $121.8078
27+ $6.5558 $177.0066
37+ $6.3444 $234.7428
48+ $6.1331 $294.3888
64+ $5.4978 $351.8592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,060 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess