EN
  • EN
  • DE

AD9806KSTRL

Part No AD9806KSTRL
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description AFE Video 1 ADC 10bit 3.3V 48-Pin LQFP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Sensor and Detector Interfaces
Manufacturer Analog Devices Inc.
Win Source Part Number 172409-AD9806KSTRL
Popularity Low
Supply and Demand Status Balance
Family Name AD9806
Introduction Date February 08, 2001
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD9806KSTRL CAD Model

Description

Product Overview: AD9806KSTRL

The AD9806KSTRL is a high-performance, low-power analog front end (AFE) designed for image processing applications, manufactured by Analog Devices Inc. This versatile integrated circuit is well-suited for a wide range of imaging applications including medical imaging, industrial inspection, and machine vision systems.

Key Features:

  • High-Resolution Analog-to-Digital Conversion: The device features a 10-bit analog-to-digital converter (ADC) that provides precise digital representation of the analog input signal, ensuring high-quality image capture.
  • Integrated Correlated Double Sampling (CDS): The CDS function in the AD9806KSTRL effectively reduces sensor noise and improves image quality, which is crucial for applications that require high fidelity imaging.
  • Programmable Gain Amplifier (PGA): The onboard PGA offers adjustable gain settings, allowing users to optimize the dynamic range and signal-to-noise ratio for their specific application needs.
  • Low Power Consumption: Designed with power efficiency in mind, the AD9806KSTRL operates with low power consumption, making it ideal for portable and battery-powered devices.
  • Flexible Interface: The device includes a flexible digital interface that is compatible with a variety of microprocessors and DSPs, ensuring easy integration into existing systems.

Applications:

The AD9806KSTRL is designed to be versatile and can be used in various high-precision imaging applications. Some of its common applications include:

  • Medical Imaging Equipment
  • Industrial Inspection Systems
  • Machine Vision
  • Scientific Instrumentation

Reliability and Packaging:

This product is offered in a robust surface-mount package, specifically a 48-lead LQFP (Low-profile Quad Flat Package), designated by the 'KSTRL' suffix in the product name. This packaging ensures that the device is suitable for automated assembly processes and can withstand the rigors of industrial environments. Additionally, the AD9806KSTRL is designed to meet the high reliability standards expected of all Analog Devices Inc. components.

With its advanced features and reliable performance, the AD9806KSTRL from Analog Devices Inc. represents a premier choice for developers and engineers looking to enhance the capabilities of their imaging systems.

You May Also Be Interested in

Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $1.8768
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Maxim Integrated
DUAL, 2-WIRE HALL-EFFECT SENSOR
Lowest to $2.4301
Analog Devices Inc.
IC R/D CONV TRACKING 44PLCC
Lowest to $67.2314
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 32-LFCSP
Lowest to $9.1928
Rohm Semiconductor
IC LED DRIVER 28HTSSOP
Lowest to $1.5131
Analog Devices Inc.
IC CCD SIGNAL PROC 12BIT 48LQFP
Lowest to $81.4926
Analog Devices Inc.
IC IMAGE SGNL PROC 16BIT 28-SSOP
Lowest to $70.7463
Maxim Integrated
HIGH SPEED OCTAL INDUSTRIAL DGTL
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4368 $68.6208
13+ $9.3844 $121.9972
20+ $9.0910 $181.8200
27+ $8.7976 $237.5352
34+ $8.5043 $289.1462
46+ $7.6253 $350.7638
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,030 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess