EN
  • EN
  • DE

AD9804AJSTZRL

Part No AD9804AJSTZRL
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description IC CCD SIGNAL PROC 10BIT 48-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Programmable Not Verified
Type CCD Signal Processor, 10-Bit
Input Type Logic
Output Type Logic
Temperature Range - Operating -20°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number AD9804
Standard Package 2,000 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 910090-AD9804AJSTZRL
Ultra Librarian 3D Model Ultra Librarian AD9804AJSTZRL CAD Model

Description

Analog Devices Inc. AD9804AJSTZRL

The AD9804AJSTZRL is a high-performance, single-chip analog front-end (AFE) from Analog Devices Inc., designed for a wide range of imaging applications. This integrated circuit (IC) provides a complete signal processing solution for advanced imaging systems, including scanners, digital cameras, and medical imaging equipment. It features a precision 14-bit, 20 MSPS (mega-samples per second) analog-to-digital converter (ADC), which ensures excellent dynamic performance and high-quality digital output.

One of the key features of the AD9804AJSTZRL is its onboard sample-and-hold circuit, which provides accurate sampling of the input signal without the need for an external component. This not only simplifies the design but also helps reduce the overall system cost and size. Additionally, the device includes a programmable gain amplifier (PGA), which allows for flexible gain settings to accommodate different sensor outputs and lighting conditions.

The AFE also comes with a correlated double sampling (CDS) function, which greatly reduces the sensor noise and improves the signal-to-noise ratio (SNR), leading to clearer and more precise images. The CDS, along with the onboard clamp and black level calibration circuits, ensures consistent image quality across various operating conditions.

Designed with versatility in mind, the AD9804AJSTZRL supports both single-ended and differential input modes, providing designers with the flexibility to choose the best configuration for their specific application. Its low power consumption makes it an ideal choice for portable devices where battery life is critical.

The device is housed in a compact, surface-mount package, which is tape and reel packaged (denoted by the 'RL' suffix) for efficient assembly in high-volume production environments. The AD9804AJSTZRL is part of Analog Devices' commitment to delivering high-performance imaging solutions that meet the stringent requirements of modern imaging technology.

With its combination of high-speed performance, integrated features, and ease of use, the AD9804AJSTZRL is an excellent choice for designers looking to create sophisticated imaging systems with minimal design complexity and maximum reliability.

You May Also Be Interested in

Maxim Integrated
IC HALL EFFECT SENSOR DL 10UMAX
Lowest to $1.9924
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 32-LFCSP
Lowest to $9.1928
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $1.8768
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $2.0642
Allegro MicroSystems, LLC
Need more? Email Us
Analog Devices Inc.
IC CCD SIG PROC 14BIT 128-CSPBGA
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $3.2640

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess