EN
  • EN
  • DE

AD9804AJSTRL

Part No AD9804AJSTRL
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description IC CCD SIGNAL PROC 10BIT 48-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Programmable Not Verified
Type CCD Signal Processor, 10-Bit
Input Type Logic
Output Type Logic
Temperature Range - Operating -20°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number AD9804
Standard Package 2,000 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 859844-AD9804AJSTRL
Ultra Librarian 3D Model Ultra Librarian AD9804AJSTRL CAD Model

Description

The AD9804AJSTRL is a high-performance, mixed-signal integrated circuit from Analog Devices Inc., a renowned leader in the semiconductor industry. This advanced chip is designed to cater to a wide array of applications that require precise analog-to-digital conversion with high-speed capabilities.

Key Features:

  • High-Speed Operation: The AD9804AJSTRL is capable of rapid data processing, making it suitable for applications that require quick response times and real-time analytics.
  • Precision Analog-to-Digital Conversion: With its accurate ADC, this chip ensures that analog signals are converted to digital data with high fidelity, providing reliable and consistent performance for critical applications.
  • Low Power Consumption: Designed with power efficiency in mind, the AD9804AJSTRL is an ideal choice for portable devices and applications where power availability is a concern.
  • Compact Form Factor: The small footprint of the AD9804AJSTRL makes it an excellent option for space-constrained applications, allowing for the design of compact electronic systems without compromising on functionality.

Applications:

The versatility of the AD9804AJSTRL allows it to be used in a variety of sectors, including but not limited to:

  • Medical Imaging Systems
  • Industrial Automation and Control
  • Communications Infrastructure
  • Scientific Instruments
  • High-Speed Data Acquisition Systems

Product Specifications:

Parameter Value
Manufacturer Analog Devices Inc.
Part Number AD9804AJSTRL
Package / Case TBD
Operating Temperature TBD

The AD9804AJSTRL is a testament to Analog Devices Inc.'s commitment to providing high-quality, performance-driven components that serve the evolving needs of the technology sector. With its robust feature set and flexible application range, this product stands out as a top-tier solution for any organization looking to enhance their electronic systems with superior analog-to-digital conversion capabilities.

You May Also Be Interested in

Maxim Integrated
IC CONV THERMOCOUPLE-DGTL 8SOIC
Need more? Email Us
Analog Devices Inc.
IC AMP DIFF SINGLE SUPPLY 8SOIC
Need more? Email Us
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Need more? Email Us
Diodes Incorporated
PIR CONTROLLER DIP-16
Lowest to $8.6348
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us
Maxim Integrated
IC CONV THRMCPLE-DIG K TYPE TDFN
Lowest to $6.2950
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
Maxim Integrated
4-WIRE TOUCH-SCREEN CONTROLLER
Lowest to $8.5978
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.2765 $58.2120
20+ $5.9702 $119.4040
30+ $5.7831 $173.4930
42+ $5.5971 $235.0782
54+ $5.4100 $292.1400
72+ $4.8510 $349.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,870 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess