EN
  • EN
  • DE

VS-12TTS08SPBF

Part No VS-12TTS08SPBF
Manufacturer Vishay
Catalog SCRs - Single
Description SCR 800V 12.5A TO263AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - SCRs
Mfr Vishay
Package Tube
Product Status Discontinued
Voltage - Off State 800 V
Voltage - Gate Trigger (Vgt) (Max) 1 V
Current - Gate Trigger (Igt) (Max) 15 mA
Voltage - On State (Vtm) (Max) 1.2 V
Current - On State (It (AV)) (Max) 8 A
Current - On State (It (RMS)) (Max) 12.5 A
Current - Hold (Ih) (Max) 30 mA
Current - Off State (Max) 50 µA
Current - Non Rep. Surge 50, 60Hz (Itsm) 95A @ 50Hz
SCR Type Standard Recovery
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package TO-263AB (D2PAK)
Base Product Number 12TTS08
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 853930-VS-12TTS08SPBF
Ultra Librarian 3D Model Ultra Librarian VS-12TTS08SPBF CAD Model

Description

The 853930-VS-12TTS08SPBF is an SCR (silicon-controlled rectifier) designed for discrete semiconductor applications.

  • Application: Thyristor
  • Package Format: Tube
  • Standard Package: 50 pieces
  • Maximum Off-State Voltage: 800V
  • Gate Trigger Voltage: 1V
  • Gate Trigger Current: 15mA
  • On-State Voltage: 1.2V
  • Maximum Average On-State Current: 8A
  • Maximum RMS On-State Current: 12.5A
  • Maximum Off-State Current: 50µA
  • Recovery Type: Standard Recovery
  • Mounting Type: Surface Mount
  • Package: TO-263-3, D²Pak
  • Operating Temperature Range: -40°C to 125°C
  • Manufacturer: Vishay

You May Also Be Interested in

ON Semiconductor
THYRISTOR SCR 25A 800V TO220AB
Lowest to $1.2613
Littelfuse Inc.
SCR 400V 12A TO220AB
Lowest to $1.0006
Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Lowest to $12.1397
Littelfuse Inc.
SCR 800V 12A TO220AB
Lowest to $1.0792
Solid State Inc.
SCR THYRISTOR 22 AMP TO 48
Lowest to $12.1397
WeEn Semiconductors
SCR 800V 25A TO220F
Need more? Email Us
Solid State Inc.
TO 48 22 AMP SCR
Lowest to $18.3934
ON Semiconductor
THYRISTOR SCR 16A 200V TO-220AB
Lowest to $0.6318
Renesas Electronics America
SILICON CONTROLLED RECTIFIER / SCR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess