EN
  • EN
  • DE

AD9786BSV

Part No AD9786BSV
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT INTERPOL/SP 80-TQFP / Bit Digital to Analog Converter 80-TQFP-EP (12x12)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Series TxDAC+®
Package Bag
Product Status Obsolete
Programmable Not Verified
Package / Case 80-TQFP Exposed Pad
Supplier Device Package 80-TQFP-EP (12x12)
Mounting Type Surface Mount
Base Product Number AD9786
Standard Package 7 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 556595-AD9786BSV
Ultra Librarian 3D Model Ultra Librarian AD9786BSV CAD Model

Description

The AD9786BSV is a high-performance digital-to-analog converter (DAC) from Analog Devices Inc., designed to meet the demanding requirements of communication systems and signal processing applications. This 16-bit DAC operates at a maximum sampling rate of 800 MSPS, making it an ideal solution for high-speed signal generation with superior dynamic performance.

Key Features

  • High Resolution: With its 16-bit resolution, the AD9786BSV provides fine granularity in digital-to-analog conversion, ensuring high fidelity signal representation.
  • High Speed: Capable of operating at a sampling rate of up to 800 Mega Samples Per Second (MSPS), it is well-suited for high-speed applications such as wireless communication, radar, and advanced imaging systems.
  • Mix-Mode Operation: This DAC supports mix-mode operation, allowing it to generate both single-ended and differential outputs, offering flexibility in system design.
  • Integrated Features: It includes an on-chip 2x interpolator, which reduces the complexity of the digital filter design and data rate requirements on the input side.
  • Programmable: The device features a programmable output current of 20 mA to 30 mA, as well as a selectable 2x/4x/8x interpolation filter, providing designers with additional control over the signal characteristics.
  • Compatibility: The AD9786BSV is compatible with a variety of digital interfaces and includes a SPI port for configuration, enhancing its adaptability to different system architectures.

Applications

The versatility of the AD9786BSV makes it suitable for a wide array of applications. It is commonly used in:

  • Wireless Infrastructure (Base Stations for GSM, CDMA, LTE)
  • Cable Modem Termination Systems
  • Instrumentation, such as Arbitrary Waveform Generators
  • Broadband Communications Systems
  • Direct Digital Synthesis (DDS) Systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD9786BSV is no exception. It is manufactured to the highest standards to ensure consistent performance and durability, even in the most challenging environments.

You May Also Be Interested in

Texas Instruments
IC DAC 16BIT V-OUT 14SOIC
Lowest to $18.6140
Texas Instruments
SINGLE CHANNEL DAC 12BIT- MIDCOD / 12 Bit Digital to Analog Converter 1 10-VSSOP
Lowest to $2.0866
Analog Devices Inc.
IC DAC 10BIT V-OUT 24TSSOP / 10 Bit Digital to Analog Converter 4 24-TSSOP
Need more? Email Us
Analog Devices Inc.
IC DAC 14BIT V-OUT 16TSSOP / 14 Bit Digital to Analog Converter 8 16-TSSOP
Lowest to $55.7143
Analog Devices Inc.
IC DAC 12BIT A-OUT 72LFCSP / 12 Bit Digital to Analog Converter 2 72-LFCSP-VQ (10x10)
Lowest to $48.9622
Maxim Integrated
IC DAC 12BIT A-OUT 18DIP / 12 Bit Digital to Analog Converter 1 18-PDIP
Lowest to $44.5707
Analog Devices Inc.
IC DAC 14BIT V-OUT SOT23-8 / 14 Bit Digital to Analog Converter 1 SOT-23-8
Lowest to $12.5133
Analog Devices Inc.
IC DAC 12BIT MONO HS 24CERDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT V-OUT 20PLCC / 8 Bit Digital to Analog Converter 4 20-PLCC (9x9)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.1644 $67.1644
3+ $55.1097 $165.3291
4+ $53.3876 $213.5504
5+ $51.6655 $258.3275
6+ $49.9434 $299.6604
8+ $44.7770 $358.2160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,920 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess