EN
  • EN
  • DE

AD9783BCPZRL

Part No AD9783BCPZRL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT A-OUT 72LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 16 Bit Digital to Analog Converter 2 72-LFCSP-VQ (10x10)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 72-VFQFN Exposed Pad, CSP
Case / Package 72-LFCSP-VQ (10x10)
Family Name AD9783
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD9783BCPZRLTR, AD9783BCPZRLDKR, AD9783BCPZRLCT, AD9783BCPZRL-ND
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910089-AD9783BCPZRL
Ultra Librarian 3D Model Ultra Librarian AD9783BCPZRL CAD Model

Description

Product Overview: AD9783BCPZRL by Analog Devices Inc.

The AD9783BCPZRL is a high-performance, digital-to-analog converter (DAC) designed by the renowned manufacturer Analog Devices Inc. This product is part of the TxDAC series, which is well-known for its exceptional data conversion capabilities, making it an ideal choice for applications requiring high-speed and accurate digital-to-analog conversion.

With a 16-bit resolution, the AD9783BCPZRL offers precise data conversion, ensuring that the output signal accurately represents the input digital data. This resolution is particularly beneficial for applications that demand high fidelity and exacting performance, such as wireless communications, instrumentation, and professional audio equipment.

The device operates at a maximum sample rate of 800 MSPS (Mega Samples Per Second), which allows it to handle high-speed signals with ease. This high sample rate is crucial for applications that require the processing of wide bandwidth signals or for systems that need to maintain high data throughput rates.

The AD9783BCPZRL comes in a compact, surface-mount LFCSP (Lead Frame Chip Scale Package) that is designed for easy integration into various electronic systems. The package type is 'BCPZ', with the 'RL' designation indicating that the product is provided in reel packaging, suitable for automated assembly processes.

Among its many features, the AD9783BCPZRL boasts an integrated 32-bit NCO (Numerically Controlled Oscillator) for flexible frequency synthesis, dual-port memory for versatile interfacing, and a proprietary mixing mode that allows complex signal modulation. Moreover, it supports a wide range of digital interfaces, which makes it compatible with numerous digital signal processors and FPGAs.

In summary, the AD9783BCPZRL from Analog Devices Inc. is a state-of-the-art DAC that offers high resolution, fast sampling rates, and a host of integrated features. Its robust design and flexible interfacing options make it an excellent choice for designers and engineers looking to implement high-quality digital-to-analog conversion in their systems.

You May Also Be Interested in

Texas Instruments
SINGLE CHANNEL DAC 12BIT- MIDCOD / 12 Bit Digital to Analog Converter 1 10-VSSOP
Lowest to $2.0866
Analog Devices Inc.
IC DAC 10BIT V-OUT 24TSSOP / 10 Bit Digital to Analog Converter 4 24-TSSOP
Need more? Email Us
Analog Devices Inc.
IC DAC 10BIT V-OUT 8DIP / 10 Bit Digital to Analog Converter 2 8-PDIP
Need more? Email Us
Texas Instruments
IC DAC 16BIT A-OUT 28SSOP / 16 Bit Digital to Analog Converter 4 28-SSOP
Lowest to $65.8187
Analog Devices Inc.
IC DAC 16BIT V-OUT 16TSSOP / 16 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $15.0640
Texas Instruments
IC DAC 16BIT V-OUT 14SOIC
Lowest to $18.6140
Texas Instruments
IC DAC 16BIT V-OUT 28SOIC
Need more? Email Us
Analog Devices Inc.
DAC, PARALLEL, WORD INPUT / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us
Analog Devices Inc.
QUAD 12-BIT MULTIPLYING DAC / 12 Bit Digital to Analog Converter 4 28-CERDIP
Lowest to $478.7394

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.5828 $89.1656
3+ $36.5808 $109.7424
5+ $35.4376 $177.1880
6+ $34.2945 $205.7670
8+ $33.1513 $265.2104
11+ $29.7219 $326.9409
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 690 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess