EN
  • EN
  • DE

AD9772AASTRL

Part No AD9772AASTRL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 14BIT 160MSPS 48-LQFP / Bit Digital to Analog Converter 48-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Series TxDAC+®
Package Bulk
Product Status Obsolete
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Mounting SMD (SMT)
Base Product Number AD9772A
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-AD9772AASTRL,ANAANAAD9772AASTRL
Standard Package 2,000
Win Source Part Number 999395-AD9772AASTRL
Ultra Librarian 3D Model Ultra Librarian AD9772AASTRL CAD Model

Description

The AD9772AASTRL is a high-performance, 14-bit digital-to-analog converter (DAC) from Analog Devices Inc., designed to meet the demanding needs of communication systems and signal generation applications. This advanced component is a key player in the market for its ability to provide superior speed and accuracy while maintaining low power consumption.

Key Features:

  • High Resolution: The AD9772AASTRL boasts a 14-bit resolution, ensuring precise digital-to-analog conversion for high-fidelity signal reproduction.
  • High-Speed Performance: With an update rate of up to 160 MSPS (mega samples per second), this DAC can handle the requirements of high-speed data communication systems.
  • Integrated Interpolation Filters: The device includes 2x, 4x, and 8x interpolation filters, reducing the complexity and cost of the analog filter requirements in the digital signal processing chain.
  • Low Power Consumption: Designed for efficiency, the AD9772AASTRL operates with low power dissipation, making it suitable for power-sensitive applications.
  • Dual Port Interface: The DAC features a dual-port interface for the input data, allowing for flexible system integration and design.
  • Programmable Output Range: The output current is programmable, offering versatility to match a wide range of applications and system requirements.
  • Edge-Triggered Latches: The device includes edge-triggered latches that enhance performance by ensuring accurate timing and synchronization within the system.

Applications:

The AD9772AASTRL is ideal for various applications including:

  • Wireless and Wired Broadband Communication Systems
  • Base Station Infrastructure
  • Cable Modem Termination Systems
  • Instrumentation
  • Arbitrary Waveform Generation

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD9772AASTRL is no exception. This product is available in a compact, surface-mount LQFP (Low-profile Quad Flat Package) that is designed for easy integration into a wide range of electronic systems. With its robust design and advanced features, the AD9772AASTRL is a top choice for engineers and designers looking for a high-quality DAC solution.

You May Also Be Interested in

Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.4052 $69.6208
8+ $16.2823 $130.2584
12+ $15.7209 $188.6508
16+ $14.5980 $233.5680
21+ $14.0365 $294.7665
26+ $13.4751 $350.3526
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,610 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess