EN
  • EN
  • DE

AD9744ACPZRL7

Part No AD9744ACPZRL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC 1-CH Segment 14-bit 32-Pin LFCSP EP T/R / IC DAC 14BIT 210MSPS 32-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 14
Number of D/A Converters 1
Settling Time 11ns (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 2.7 V to 3.6 V
INL/DNL (LSB) ±0.8, ±0.5
Temperature Range - Operating -40°C to 85°C
Case / Package 32-LFCSP-WQ (5x5)
Win Source Part Number 008619-AD9744ACPZRL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD9744
Introduction Date May 03, 2002
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD9744ACPZRL7 CAD Model

Description

Analog Devices Inc.

The AD9744ACPZRL7 is a state-of-the-art digital-to-analog converter (DAC) designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This high-speed DAC is part of the TxDAC series, which are known for their exceptional performance in data conversion for telecommunications, test equipment, and digital signal processing applications.

Key Features:

  • Resolution: 14-bit, offering fine granularity and high precision in digital-to-analog conversion.
  • Maximum Sampling Rate: Up to 210 MSPS (mega-samples per second), enabling high-speed data processing and signal generation.
  • Integrated Output Amplifier: Features an onboard output buffer, reducing the need for external components and simplifying design.
  • Power Efficiency: Operates with a single 3.3V supply, optimizing power consumption for energy-sensitive applications.
  • Package: Supplied in a compact 32-lead LFCSP (Lead Frame Chip Scale Package), ideal for space-constrained applications.
  • Digital Interface: Flexible interface options with both CMOS and LVDS logic levels supported, accommodating a wide range of digital systems.
  • Edge-Triggered Input Latches: Ensuring accurate timing and synchronization with the system clock.

Applications:

The AD9744ACPZRL7 is versatile and can be used in a variety of applications, including:

  • Wireless infrastructure (GSM, EDGE, W-CDMA, LTE)
  • Cable modem termination systems
  • Instrumentation and control systems
  • Direct digital synthesis (DDS)
  • Base station infrastructure

Quality and Reliability:

Analog Devices Inc. is committed to the highest standards of quality and reliability, and the AD9744ACPZRL7 is no exception. It is designed to meet the rigorous demands of industrial and telecommunications applications, ensuring long-term performance and stability.

Support and Resources:

Comprehensive technical support and resources are available for the AD9744ACPZRL7, including detailed datasheets, application notes, and design tools to assist engineers in integrating this DAC into their projects effectively.

You May Also Be Interested in

Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.1287 $96.2574
3+ $39.4902 $118.4706
4+ $38.2561 $153.0244
6+ $37.0221 $222.1326
7+ $35.7880 $250.5160
10+ $32.0858 $320.8580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,540 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess