EN
  • EN
  • DE

LTC2636CMS-LZ10#PBF

Part No LTC2636CMS-LZ10#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT V-OUT 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201551-LTC2636CMS-LZ10#PBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Data Acquisition Digital to Analog Converters (DAC)
Package Tube
Product Status Active
Number of Bits 10
Number of D/A Converters 8
Settling Time 4µs (Typ)
Output Type Voltage - Buffered
Reference Type External, Internal
Ultra Librarian 3D Model Ultra Librarian LTC2636CMS-LZ10#PBF CAD Model

Description

Analog Devices Inc. LTC2636CMS-LZ10#PBF

The LTC2636CMS-LZ10#PBF is a high-precision, octal 12-bit digital-to-analog converter (DAC) from the reputable manufacturer Analog Devices Inc. This integrated circuit is designed to deliver accuracy and stability for a wide range of applications, including industrial control systems, automated test equipment, and high-end audio equipment.

One of the standout features of the LTC2636CMS-LZ10#PBF is its octal DAC configuration. This means that it contains eight DACs in one package, which is ideal for systems that require multiple DAC channels while minimizing board space. Each of the eight DACs can be individually programmed through a 3-wire SPI-compatible serial interface, which provides flexibility and ease of use for designers.

The device operates from a single 2.7V to 5.5V supply and offers a full-scale output of 2.5V to 5.5V with an external reference. The LTC2636CMS-LZ10#PBF is capable of achieving impressive performance with a typical INL (Integral Nonlinearity) of ±0.75 LSB and DNL (Differential Nonlinearity) of ±0.25 LSB, ensuring high fidelity in the conversion process.

Another important aspect of the LTC2636CMS-LZ10#PBF is its built-in high-performance output buffer. This buffer can drive capacitive loads up to 1000pF, which is beneficial for driving analog filters or voltage-controlled oscillators directly. Additionally, the device features a power-on reset circuit that ensures the DAC outputs power up to zero volts and remain there until a valid write takes place.

The LTC2636CMS-LZ10#PBF is housed in a compact 16-lead MSOP package, which is suitable for space-constrained applications. It also supports a wide temperature range from -40°C to +125°C, making it robust for industrial environments.

In summary, the LTC2636CMS-LZ10#PBF from Analog Devices Inc. is a versatile and reliable solution for precision analog output requirements. Its octal DAC design, easy interface, and robust performance make it a top choice for engineers and designers looking for a high-quality, multi-channel DAC solution.

You May Also Be Interested in

Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess