EN
  • EN
  • DE

AD8041AR-REEL

Part No AD8041AR-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 170MHZ RRO 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Amplifier Type Voltage Feedback
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 170 V/μs
-3db Bandwidth 170MHz
Current - Input Bias 1.2μA
Voltage - Input Offset 2mV
Operating Supply Current 5.8mA
Channel Output Current 50mA
Supply Voltage - Operating 3 V to 12 V, ±1.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 133931-AD8041AR-REEL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8041AR-REEL CAD Model

Description

AD8041AR-REEL High-Speed, Low-Power Voltage Feedback Amplifier

The AD8041AR-REEL is a high-performance voltage feedback amplifier from Analog Devices Inc., designed to meet the rigorous demands of modern electronic circuits. This amplifier offers a blend of speed and precision with a low-power consumption profile, making it an ideal choice for a wide array of applications including communications, imaging systems, and portable devices.

Key Features

  • High Speed: With a 160 MHz bandwidth and a 200 V/μs slew rate, the AD8041AR-REEL is capable of handling fast signal transitions, making it suitable for high-speed signal processing tasks.
  • Low Power: Despite its high-speed capabilities, this amplifier consumes just 3 mA per amplifier of supply current, which is beneficial for power-sensitive applications.
  • Flexible Power Supply: It operates with a wide range of power supplies, from +3 V to +12 V single supply or ±1.5 V to ±6 V dual supplies, providing versatility in various circuit configurations.
  • Low Distortion: The AD8041AR-REEL offers low harmonic distortion, making it an excellent choice for applications requiring high signal integrity such as ADC drivers and video electronics.
  • Output Swing: The output of the amplifier can swing to within 25 mV of either rail, providing maximum dynamic range especially in low supply voltage operations.
  • Stability: It is stable at a gain of +2 or greater, ensuring reliable performance in closed-loop configurations.

Applications

The AD8041AR-REEL's performance characteristics make it well-suited for a variety of applications, including:

  • Active filters and amplifiers
  • Video and broadcast equipment
  • Test and measurement instruments
  • ADC/DAC buffers
  • Portable and battery-operated equipment
  • Communications devices

Product Packaging

The AD8041AR-REEL comes in a reel packaging format, which is convenient for automated manufacturing processes, ensuring efficient and reliable handling and placement during the assembly of electronic components.

With its robust feature set, the AD8041AR-REEL by Analog Devices Inc. is a compelling solution for designers looking to enhance the speed and efficiency of their electronic systems without compromising on power consumption or signal quality.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9884 $50.8028
41+ $2.4521 $100.5361
64+ $2.3754 $152.0256
88+ $2.2988 $202.2944
113+ $2.2222 $251.1086
151+ $1.9923 $300.8373
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess