EN
  • EN
  • DE

AD96687BRZ

Part No AD96687BRZ
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMPARATOR DUAL 2.5NS 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Type with Latch
Number of Elements 2
Output Type Complementary, ECL, Open-Emitter
Voltage - Input Offset (Max) 2mV @ -5.2V, 5V
Current - Input Bias (Max) 10μA @ -5.2V,5V
Current - Output (Typ) 30mA
Current - Quiescent (Max) 18mA,36mA
CMRR, PSRR (Typ) 90dB CMRR, 70dB PSRR
Propagation Delay (Max) 3.5ns
Temperature Range - Operating -25°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 008612-AD96687BRZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD96687BRZ CAD Model

Description

Product Overview: AD96687BRZ by Analog Devices Inc.

The AD96687BRZ is a high-performance, ultra-fast comparator designed by Analog Devices Inc., a leader in precision high-performance electronics. This comparator is well-suited for a wide range of applications, including high-speed signal processing, pulse detection, and timing circuits. The AD96687BRZ is particularly notable for its quick response time and low voltage operation, making it an ideal choice for systems that require rapid signal comparison and decision-making capabilities.

Key Features

  • Speed: The AD96687BRZ boasts a propagation delay typically less than 10 ns, ensuring ultra-fast response times for critical applications.
  • Voltage Range: It operates within a wide supply voltage range, accommodating various logic levels and making it versatile for multiple system designs.
  • Hysteresis: Built-in adjustable hysteresis allows for enhanced noise immunity, providing stable operation even in noisy environments.
  • Output: The device features complementary TTL/CMOS-compatible outputs, which enable easy interfacing with digital systems.
  • Package: Housed in a compact SOIC-8 package, the AD96687BRZ is designed for space-constrained applications without compromising performance.

Applications

The AD96687BRZ is engineered to meet the demands of high-speed data acquisition systems, communication equipment, and any application that requires precise timing and fast switching. It can be used for:

  • Zero-crossing detectors
  • High-speed A/D converters
  • Pulse and square wave shaping
  • Timing circuits
  • Window comparators

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the AD96687BRZ is no exception. Each component is rigorously tested to ensure it meets the highest standards of performance and durability. Customers can trust the AD96687BRZ for consistent operation and longevity in their electronic designs.

Ordering Information

The AD96687BRZ is available for order under the part number AD96687BRZ. For detailed specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact your local sales representative.

You May Also Be Interested in

Texas Instruments
QUAD DIFFERENTIAL COMPARATOR
Lowest to $0.4621
Linear Technology
IC COMP DUAL 400MV REF TSOT23-6
Lowest to $5.5768
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180
Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844
Texas Instruments
LM6511 180 ns 3V Comparator | IC COMPARATOR 180 NS 3V 8-SOIC
Lowest to $1.9346
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809
Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3240 $65.2960
8+ $13.3940 $107.1520
12+ $12.9755 $155.7060
16+ $12.5569 $200.9104
21+ $12.1383 $254.9043
28+ $10.8827 $304.7156
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 308 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess