EN
  • EN
  • DE

AD9649BCPZ-80

Part No AD9649BCPZ-80
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 1-Channel Single ADC Pipelined 80Msps 14-bit Parallel/Serial 32-Pin LFCSP EP Tray / IC ADC 14BIT 80MSPS 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Number of Bits 14
Sampling Rate 80M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 1.7 V to 1.9 V
Digital Supply Voltage 1.7 V to 1.9 V
Temperature Range - Operating -40°C to 85°C
Case / Package 32-LFCSP-VQ (5x5)
Win Source Part Number 084690-AD9649BCPZ-80
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AD9649
Introduction Date October 26, 2009
ECCN 3A991.c.3
Country of Origin Republic of Korea, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD9649BCPZ-80 CAD Model

Description

Product Overview: AD9649BCPZ-80 by Analog Devices Inc.

The AD9649BCPZ-80 is a high-performance, 14-bit analog-to-digital converter (ADC) from the renowned manufacturer, Analog Devices Inc. Engineered for precision and speed, this ADC operates at a sampling rate of 80 MSPS (mega samples per second), making it an ideal choice for demanding applications that require accurate and rapid data conversion.

Key Features

  • Resolution: 14-bit ADC, offering fine granularity for a wide range of input signals.
  • Sampling Rate: 80 MSPS, ensuring high-speed performance suitable for high-bandwidth applications.
  • Input Range: Differential input with a wide dynamic range, accommodating various signal types.
  • Low Power Consumption: Designed with power efficiency in mind, it minimizes power usage without compromising performance.
  • Package Type: Supplied in a compact LFCSP (Lead Frame Chip Scale Package) form factor, designated by the model suffix 'BCPZ'.
  • Interface: Features a user-friendly digital interface for seamless integration with digital signal processors (DSPs) and microcontrollers.
  • SNR and SFDR: High signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR) for clear and accurate signal representation.

Applications

The AD9649BCPZ-80 is versatile and can be employed in a variety of high-performance systems, including:

  • Medical Imaging Systems
  • Communications Infrastructure
  • Radar and Satellite Systems
  • Test and Measurement Equipment
  • Digital Data Acquisition

Reliability and Support

Analog Devices Inc. is known for their commitment to quality and reliability. The AD9649BCPZ-80 is built to meet the highest industry standards, ensuring reliable operation in even the most challenging environments. Additionally, customers can access comprehensive technical support and resources, including datasheets, reference designs, and application notes, to facilitate product integration and optimize system performance.

Whether you're developing advanced medical equipment or upgrading communication systems, the AD9649BCPZ-80 offers the precision and speed necessary to achieve cutting-edge results.

You May Also Be Interested in

Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.3967 $76.3967
2+ $62.6845 $125.3690
3+ $60.7256 $182.1768
4+ $58.7667 $235.0668
5+ $56.8078 $284.0390
6+ $50.9311 $305.5866
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess