EN
  • EN
  • DE

AD9635BCPZ-80

Part No AD9635BCPZ-80
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT PIPELINED 32LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features 12 Bit Analog to Digital Converter 2 Input 2 Pipelined 32-LFCSP (5x5)
Manufacturer Analog Devices Inc.
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 32-WFQFN Exposed Pad, CSP
Case / Package 32-LFCSP (5x5)
Family Name AD9635
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910055-AD9635BCPZ-80
Ultra Librarian 3D Model Ultra Librarian AD9635BCPZ-80 CAD Model

Description

AD9635BCPZ-80: High-Performance ADC from Analog Devices Inc.

The AD9635BCPZ-80 is a state-of-the-art analog-to-digital converter (ADC) engineered by Analog Devices Inc. to deliver exceptional performance in a compact package. This product is designed for applications that require high-speed data acquisition, such as medical imaging, communications, and instrumentation, where precision and reliability are paramount.

Key Features

  • High-Speed Performance: The AD9635BCPZ-80 boasts a sampling rate of 80 MSPS (Mega-Samples Per Second), providing the high-speed operation needed for advanced applications.
  • Resolution: With its 12-bit resolution, this ADC offers fine quantization levels, ensuring that the digital representation of the analog signal is accurate and detailed.
  • Low Power Consumption: Despite its high-speed capabilities, the AD9635BCPZ-80 is designed for efficiency, with low power consumption that makes it ideal for portable and energy-sensitive applications.
  • Integrated Features: The ADC includes features such as an internal voltage reference, a sample-and-hold circuit, and a digital error correction circuit, which enhance its performance and ease of use.
  • Compact Form Factor: Housed in a compact LFCSP (Lead Frame Chip Scale Package) that measures just 4 mm x 4 mm, the AD9635BCPZ-80 is suitable for space-constrained designs.

Applications

The AD9635BCPZ-80's versatile nature makes it an excellent choice for a wide range of applications. It is particularly well-suited for:

  • Wireless and Wired Broadband Communications
  • Medical Imaging Systems
  • Radar and Satellite Antenna Array Systems
  • Test and Measurement Equipment
  • Digital Data Acquisition Systems

Product Quality and Support

Analog Devices Inc. is renowned for its commitment to product quality and customer support. The AD9635BCPZ-80 is backed by comprehensive technical documentation, application notes, and design resources to assist developers in integrating this ADC into their projects seamlessly. Customers can also rely on Analog Devices' expert technical support for any inquiries or assistance needed.

With its blend of high-speed performance, precision, and compact design, the AD9635BCPZ-80 from Analog Devices Inc. is an excellent choice for designers looking to push the boundaries of what's possible in their digital data acquisition and processing systems.

You May Also Be Interested in

Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.1262 $62.1262
2+ $50.9754 $101.9508
4+ $49.3824 $197.5296
5+ $47.7894 $238.9470
6+ $46.1964 $277.1784
8+ $41.4175 $331.3400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess