EN
  • EN
  • DE

MMD-06BD-R33M-V1-RU

Part No MMD-06BD-R33M-V1-RU
Manufacturer Maglayers
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1079493-MMD-06BD-R33M-V1-RU
Categories OEM Parts(M-N)
Manufacturer Maglayers
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MMD-06BD-R33M-V1-RU CAD Model

Description

The MMD-06BD-R33M-V1-RU is a power inductor manufactured by Maglayers. It's designed for use in a variety of power supply and DC-DC converter applications. The inductor's compact size and durable construction make it suitable for a wide range of electronic devices where space is a constraint.

Applications

  • DC-DC Converters
  • Power Supplies
  • Voltage Regulators
  • Filtering Circuits
  • Mobile Phones and Tablets

Features

  • Inductance: 0.33 µH (0.33uH)
  • Tolerance: ±20%
  • Package Size: 6.0 x 6.0 mm (06BD)
  • Shielded Construction
  • Operating Temperature Range: -40°C to +125°C
  • High Current Carrying Capacity

Benefits

  • Provides efficient energy storage and conversion in power supply circuits.
  • Compact size allows for use in miniaturized electronic devices.
  • Reduces electromagnetic interference (EMI) due to its shielded construction.
  • Performs reliably in a wide range of operating temperatures.
  • Handles high current loads without saturation, ensuring stable performance.
  • Compatible with automated assembly processes.

Additional Details

The MMD-06BD-R33M-V1-RU utilizes a ferrite core, known for its high efficiency and low core loss characteristics. The shielded design minimizes electromagnetic interference, making it suitable for use in sensitive electronic equipment. It is designed for surface mounting, which allows for easy integration into modern PCB layouts.

It is commonly used in power management circuits for portable devices, consumer electronics, and industrial equipment. The inductor's robust design and electrical characteristics make it a dependable option for applications that demand efficient power conversion and EMI suppression.

You May Also Be Interested in

New Japan Radio
Lowest to $0.4340
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Lowest to $1.4033
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess