EN
  • EN
  • DE

AD9629BCPZRL7-40

Part No AD9629BCPZRL7-40
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT PIPELINED 32LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001197-AD9629BCPZRL7-40
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Number of Bits 12
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Reference Type External, Internal
Ultra Librarian 3D Model Ultra Librarian AD9629BCPZRL7-40 CAD Model

Description

Product Overview: AD9629BCPZRL7-40 from Analog Devices Inc.

The AD9629BCPZRL7-40 is a high-performance, 12-bit analog-to-digital converter (ADC) from the reputable manufacturer Analog Devices Inc. This ADC is designed to operate at a 40 MSPS (Mega Samples Per Second) conversion rate, providing precise and rapid digitization of analog signals for a wide range of applications including communications, medical imaging, and industrial instrumentation.

Key Features

  • Resolution: 12-bit ADC, offering fine granularity and high accuracy in digital representation of analog inputs.
  • Sampling Rate: The device supports a sampling rate of up to 40 MSPS, ensuring that high-frequency signals are captured with fidelity.
  • Input Range: The ADC features a flexible input range that can be adjusted to fit specific application needs, enhancing its versatility.
  • Power Efficiency: With a low power consumption design, the AD9629BCPZRL7-40 is ideal for power-sensitive applications.
  • Package: The device comes in a compact LFCSP (Lead Frame Chip Scale Package) which minimizes board space and is suitable for space-constrained designs.
  • Interface: It includes a serial LVDS (Low-Voltage Differential Signaling) output, which allows for high-speed data transmission with reduced noise.

Applications

The AD9629BCPZRL7-40 is engineered to meet the demanding requirements of various applications, including:

  • Wireless and wired broadband communications
  • Medical imaging systems such as ultrasound and MRI
  • Test and measurement equipment
  • Industrial control systems
  • Radar and satellite communication systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD9629BCPZRL7-40 is no exception. It is built to deliver consistent performance and is backed by rigorous testing and quality control processes. The device's robust design ensures reliability in a variety of environmental conditions.

Ordering Information

The AD9629BCPZRL7-40 is available in tape and reel packaging, making it suitable for high-volume production environments. For detailed ordering and product information, customers can refer to the Analog Devices Inc. website or contact their sales and support team.

You May Also Be Interested in

Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.8017 $55.2068
9+ $11.3244 $101.9196
14+ $10.9706 $153.5884
19+ $10.6167 $201.7173
25+ $10.2628 $256.5700
33+ $9.2011 $303.6363
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,730 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess