EN
  • EN
  • DE

CT10-1025-G1

Part No CT10-1025-G1
Manufacturer Coto Technology
Catalog Magnetic, Reed Switches
Description SWITCH REED SPST-NO 500MA 140V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Molded Body Reed
Circuit SPST-NO
Operate Range 10 ~ 25AT
Current - Switching 500mA (AC/DC)
Voltage - Switching AC 140 V
Voltage - Switching DC 200 V
Power - Rated 10W
Mounting Type Surface Mount
Termination Style Gull Wing
Length - Overall 0.640" (16.26mm)
Size - Body 0.458" L x 0.095" W x 0.115" H (11.63mm x 2.41mm x 2.92mm)
Height Above Board 0.115" (2.92mm)
Temperature Range - Operating -40°C ~ 125°C
Current - Carry 500mA (DC)
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1555707-CT10-1025-G1
Ultra Librarian 3D Model Ultra Librarian CT10-1025-G1 CAD Model

Description

N

You May Also Be Interested in

Coto Technology
SWITCH REED SPST-NO 500MA 140V / Molded Body Reed Switch SPST-NO 15 ~ 40AT Operate Range 10W 500mA (AC/DC) 140 V Surface Mount
Lowest to $0.6722
Littelfuse Inc.
SWITCH REED SPST-NO 350MA 140V
Lowest to $3.2408
Littelfuse Inc.
SWITCH REED SPST-NO 350MA 140V / Molded Body Reed Switch SPST-NO 15 ~ 20AT Operate Range 10W 350mA (AC), 500mA (DC) 140 V Surface Mount
Lowest to $1.8471
Littelfuse Inc.
SWITCH REED SPST-NO 700MA 140V
Need more? Email Us
Littelfuse Inc.
SWITCH REED SPST-NO 350MA 140V
Need more? Email Us
Littelfuse Inc.
SWITCH REED SPST-NO 500MA
Need more? Email Us
Meder Electronic
KSK-1C90U-2034 MEDER electronic Magnetic / Reed Switches 1 Form C, SPDT 14mm Straight Lead datasheet, inventory, & pricing.
Lowest to $7.5672
Standex-Meder Electronics
SWITCH REED SPST-NO 1A 200V
Need more? Email Us
Standex-Meder Electronics
SWITCH REED SPST-NO 300MA 30V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess