EN
  • EN
  • DE

AD9411BSVZ-170

Part No AD9411BSVZ-170
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT 170MSPS 100TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Part Status Obsolete(EOL)
Resolution 10
Sampling Rate 170M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 3.1 V ~ 3.6 V
Voltage - Supply, Digital 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Package 100-TQFP Exposed Pad
Manufacturer Package 100-TQFP-EP (14x14)
Manufacturer Homepage www.analog.com
RoHS State Request Verification
Win Source Part Number 709319-AD9411BSVZ-170
Popularity Medium
Supply and Demand Status Limited
Family Name AD9411
Introduction Date January 29, 2004
ECCN EAR99
Country of Origin Republic of Korea
Estimated EOL Date End of life (Obsolete)
Ultra Librarian 3D Model Ultra Librarian AD9411BSVZ-170 CAD Model

Description

AD9411BSVZ-170: High-Speed Analog-to-Digital Converter

The AD9411BSVZ-170 is a cutting-edge analog-to-digital converter (ADC) brought to you by Analog Devices Inc., a leader in high-performance signal processing technology. Designed to cater to the demanding requirements of high-speed data acquisition systems, this ADC operates at a remarkable sampling rate of 170 MSPS (Mega Samples Per Second), ensuring that it captures even the fastest signals with precision and accuracy.

With its 10-bit resolution, the AD9411BSVZ-170 delivers fine detail in signal representation, making it an ideal choice for applications such as medical imaging, data communications, and digital signal processing where the integrity of the signal is of utmost importance. Moreover, this ADC features a versatile input range and can accommodate both single-ended and differential inputs, providing flexibility to system designers.

The device comes in a compact 100-pin TQFP (Thin Quad Flat Pack) package, denoted by the suffix "BSVZ", which is designed to minimize board space while still providing excellent thermal performance. The package is engineered to ensure that the high-speed operation of the ADC does not compromise the stability and reliability of the overall system.

One of the key advantages of the AD9411BSVZ-170 is its ease of integration. It includes a user-friendly, parallel LVDS (Low-Voltage Differential Signaling) output interface that not only simplifies the task of interfacing with FPGAs and DSPs but also supports the high throughput required by the ADC's fast sampling rate. This interface ensures that the high-speed data captured by the ADC is quickly and efficiently transferred to downstream processing elements without bottlenecking the system's performance.

Additionally, the AD9411BSVZ-170 offers a dynamic performance that includes a high SNR (Signal-to-Noise Ratio) and SFDR (Spurious-Free Dynamic Range), which are critical parameters for systems that require high signal fidelity. With its robust design and exceptional performance, the AD9411BSVZ-170 from Analog Devices Inc. is a top-tier solution for professionals seeking to enhance their high-speed signal acquisition and processing capabilities.

For detailed specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact their technical support team.

You May Also Be Interested in

Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $86.4621 $86.4621
2+ $70.9436 $141.8872
3+ $68.7260 $206.1780
4+ $66.5095 $266.0380
5+ $64.2919 $321.4595
7+ $57.6414 $403.4898
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess