EN
  • EN
  • DE

AD8208WBRZ-R7

Part No AD8208WBRZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 1 CIRCUIT 8SOIC / Differential Amplifier 1 Circuit 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Series Automotive
Package Tape & Reel
Amplifier Type Differential
Number of Circuits 1
Slew Rate 1V/µs
Gain Bandwidth Product 70 kHz
Current - Input Bias 50 nA
Voltage - Input Offset 2 mV
Current - Supply 1.6mA
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AD8208
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names AD8208WBRZ-R7TR-ND,AD8208WBRZ-R7CT-ND,AD8208WBRZ-R7DKR,AD8208WBRZ-R7DKR-ND,505-AD8208WBRZ-R7CT,AD8208WBRZ-R7TR,505-AD8208WBRZ-R7TR,AD8208WBRZ-R7CT,-2735-AD8208WBRZ-R7CT,AD8208WBRZ-R7-ND,505-AD8208WBRZ-R7DKR
Standard Package 1,000
Win Source Part Number 993493-AD8208WBRZ-R7
Ultra Librarian 3D Model Ultra Librarian AD8208WBRZ-R7 CAD Model

Description

AD8208WBRZ-R7 - High Voltage, Bidirectional Current Shunt Monitor from Analog Devices Inc.

The AD8208WBRZ-R7 is a robust, high voltage, bidirectional current shunt monitor designed by Analog Devices Inc. to cater to a wide array of applications requiring accurate current measurement. This device is particularly suitable for automotive and industrial markets, where reliability and precision are of utmost importance.

Encased in a compact SOIC-8 package, the AD8208WBRZ-R7 is engineered to monitor shunt resistors over a wide common-mode voltage range. Its high common-mode voltage range, from -2 V to +65 V, allows for versatile applications in systems with high voltage requirements. This feature ensures that the device can perform in environments with fluctuating voltages without compromising accuracy.

One of the key benefits of the AD8208WBRZ-R7 is its ability to provide a differential output voltage that is proportional to the current flowing through the shunt resistor. This means that it can be used to measure both positive and negative currents, making it ideal for bidirectional current sensing applications. The gain of the device is fixed at 20 V/V, which simplifies the design process by eliminating the need for external gain-setting components.

The current shunt monitor also boasts a wide operating temperature range from -40°C to +125°C, ensuring reliable performance in harsh conditions. Its high accuracy and low offset voltage make it a trustworthy choice for precision current measurement tasks.

Additionally, the AD8208WBRZ-R7 features a fast response time, which is critical in systems where quick detection of current changes is required, such as overcurrent protection circuits. The device's robust ESD protection further enhances its durability and longevity in challenging environments.

Integrating the AD8208WBRZ-R7 into your system is straightforward, thanks to its simple pin configuration and the availability of comprehensive technical documentation from Analog Devices Inc. Whether you're developing automotive battery management systems, motor control applications, or power management solutions, the AD8208WBRZ-R7 offers a reliable and precise solution for your current sensing needs.

Overall, the AD8208WBRZ-R7 from Analog Devices Inc. is a testament to the company's commitment to providing high-quality, innovative components that address the growing demands of modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1318 $61.5816
28+ $4.2107 $117.8996
43+ $4.0792 $175.4056
59+ $3.9475 $232.9025
76+ $3.8159 $290.0084
102+ $3.4211 $348.9522
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,488 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess