The AD9368BBCZ-2 from Analog Devices Inc. is a highly integrated radio frequency (RF) transceiver designed for the demanding requirements of FDD and TDD applications. This state-of-the-art device is suitable for a wide range of systems, including 3G and 4G base stations and software-defined radios.
Key Features
- Frequency Range: The AD9368BBCZ-2 operates in the 70 MHz to 6.0 GHz range, providing a versatile solution for various RF applications.
- Channel Bandwidth: It supports a wide channel bandwidth from less than 200 kHz to 56 MHz, allowing for flexibility in different communication standards.
- Integration: The device integrates an RF front end, flexible mixed-signal baseband section, frequency synthesizers, and a high-speed data interface, which reduces the number of external components required and simplifies design complexity.
- Performance: With its high dynamic range and low noise figure, the AD9368BBCZ-2 delivers excellent receiver sensitivity and robust linearity, ensuring high-quality signal processing.
- Power Efficiency: Designed with power efficiency in mind, this transceiver helps in minimizing power consumption, which is critical for battery-powered or energy-sensitive applications.
Applications
The AD9368BBCZ-2 is ideal for a range of applications that require high performance and reliable communication. These include:
- Wireless infrastructure (3G, 4G, and beyond)
- Software-defined radios
- Point to point/point to multipoint communication systems
- Public safety infrastructure
- General-purpose RF applications
Technical Specifications
Parameter
Value
Product Category
RF Transceiver
Manufacturer
Analog Devices Inc.
Part Number
AD9368BBCZ-2
Frequency Range
70 MHz to 6.0 GHz
Channel Bandwidth
Interface Type
Serial (SPI), LVDS, CMOS
Supply Voltage
1.3 V to 3.3 V
Package / Case
CSP-BGA
The AD9368BBCZ-2 is a testament to Analog Devices Inc.'s commitment to providing advanced RF solutions that meet the evolving needs of communication technology.