The AD9280 from Analog Devices Inc. is a state-of-the-art, 8-bit analog-to-digital converter (ADC) that offers a high-performance solution for applications requiring digitization of analog signals at high speeds. With a sampling rate of up to 32 megasamples per second (MSPS), the AD9280 is designed to meet the rigorous demands of applications such as digital data storage, instrumentation, and telecommunications.
Key Features
- High-Speed Performance: With a 32 MSPS sampling rate, the AD9280 ensures accurate and fast conversion of analog inputs into digital data.
- 8-Bit Resolution: Provides sufficient resolution for a wide range of applications, balancing the trade-off between data size and quality.
- Low Power Consumption: Designed with power efficiency in mind, the AD9280 operates on a single 5 V supply and consumes a mere 90 mW, making it suitable for power-sensitive designs.
- On-Chip Track and Hold: The integrated track and hold circuitry maintains signal integrity, capturing the precise value of the input signal at the moment of conversion.
- Flexible Interface: The digital output data is presented in straight binary or twos complement format, compatible with a variety of digital systems.
- Easy Integration: The compact 28-pin SSOP (Shrink Small Outline Package) allows for easy integration into space-constrained designs.
Applications
The versatility of the AD9280 makes it an ideal choice for a multitude of applications, including:
- Communications (IF Sampling Receivers, Digital Down Conversion)
- Medical Imaging Systems
- Radar and Satellite Subsystems
- Test and Measurement Equipment
- High-Speed Data Acquisition Systems
Technical Specifications
Parameter
Value
Resolution
8 Bits
Max Sampling Rate
32 MSPS
Power Supply
5 V
Power Consumption
90 mW
Package
28-pin SSOP
Overall, the AD9280 is a robust ADC solution that offers a blend of speed, efficiency, and precision, making it a top choice for designers seeking to convert analog signals to digital form in high-speed environments.