EN
  • EN
  • DE

AD9246BCPZRL7-125

Part No AD9246BCPZRL7-125
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT PIPELINED 48LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Number of Bits 14
Sampling Rate (Per Second) 125M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type Internal
Voltage - Supply, Analog 1.7V ~ 1.9V
Voltage - Supply, Digital 1.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 48-VFQFN Exposed Pad, CSP
Supplier Device Package 48-LFCSP-VQ (7x7)
Mounting Type Surface Mount
Base Product Number AD9246
Standard Package 750 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991C3
HTSUS 8542.39.0001
Win Source Part Number 910009-AD9246BCPZRL7-125
Ultra Librarian 3D Model Ultra Librarian AD9246BCPZRL7-125 CAD Model

Description

Analog Devices Inc. AD9246BCPZRL7-125: A High-Performance 14-Bit ADC

The AD9246BCPZRL7-125 is a cutting-edge analog-to-digital converter (ADC) produced by Analog Devices Inc., a leader in high-performance signal processing technology. This 14-bit ADC operates at a 125 MSPS (mega samples per second) conversion rate, delivering high-speed data acquisition with exceptional accuracy and noise performance. It is designed for applications that require precise signal conversion, such as medical imaging, communications, and instrumentation.

Key Features

  • Resolution: 14-Bit ADC offers fine granularity for a wide range of input signals, ensuring detailed and accurate digital representation.
  • Sampling Rate: With a maximum sampling rate of 125 MSPS, the AD9246BCPZRL7-125 is capable of converting high-frequency analog signals into digital data without sacrificing detail.
  • Low Power Consumption: Optimized for power-sensitive applications, this ADC maintains high performance while minimizing power usage, making it ideal for portable and remote sensing devices.
  • Integrated Features: The device includes an on-chip voltage reference and sample-and-hold circuit, simplifying system design and reducing external component requirements.
  • Differential Inputs: Differential input capability enhances common-mode noise rejection and improves signal integrity for challenging electrical environments.
  • Flexible Interface: The digital interface is user-friendly and supports various modes, including DDR LVDS (Double Data Rate Low-Voltage Differential Signaling) and CMOS outputs, providing versatility in system integration.

Applications

Due to its high resolution and speed, the AD9246BCPZRL7-125 is suitable for a diverse range of applications, including:

  • Wireless and wired broadband communications
  • Radar and satellite antenna array processing
  • Test and measurement equipment
  • Medical imaging systems such as MRI and CT scanners
  • Professional video and digital camera systems
  • High-speed data acquisition systems

Package and Quality

The AD9246BCPZRL7-125 comes in a compact LFCSP (Lead Frame Chip Scale Package) that is designed for space-constrained applications. Analog Devices Inc. is committed to maintaining high-quality standards, and this product is no exception. It is built to meet rigorous performance criteria and to ensure reliability in demanding environments.

Integrating the AD9246BCPZRL7-125 into your design will provide a seamless bridge between the analog and digital worlds, enabling advanced systems to capture and process complex signals with high fidelity and speed.

You May Also Be Interested in

Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess