The AD9245BCPZRL7-20 is a high-performance, single-channel, 14-bit analog-to-digital converter (ADC) from Analog Devices Inc., a renowned leader in precision high-performance integrated circuits. This ADC operates at a 20 MSPS (Mega-Samples Per Second) conversion rate, delivering superior accuracy and speed for a wide array of applications such as medical imaging, data acquisition systems, and communication instrumentation.
Key Features
- Resolution: 14-Bit
- Sample Rate: 20 MSPS
- Input Type: Differential
- Supply Voltage: 1.8 V to 5.25 V
- Package: 32-LFCSP (Lead Frame Chip Scale Package)
- Operating Temperature: -40°C to +85°C
- Data Interface: LVDS (Low-Voltage Differential Signaling)
- SNR (Signal to Noise Ratio): Excellent performance for high fidelity applications
Product Advantages
The AD9245BCPZRL7-20 is designed with state-of-the-art technology to ensure low power consumption while maintaining high throughput rates. The differential input provides improved noise immunity and allows for a wide dynamic range, making it an excellent choice for signal processing tasks where precision is critical. The device's LVDS outputs reduce digital noise and allow for high-speed data transfers.
This ADC also features an on-chip voltage reference and sample-and-hold circuit, simplifying system design and reducing the need for external components. Its compact 32-LFCSP package is ideal for space-constrained applications without compromising on performance.
Applications
The versatility of the AD9245BCPZRL7-20 makes it well-suited for a variety of demanding applications. These include:
- Medical Imaging Systems
- Test and Measurement Equipment
- Communication Infrastructure
- Data Acquisition Systems
- Radar and Satellite Systems
With its robust feature set and reliable performance, the AD9245BCPZRL7-20 from Analog Devices Inc. is an ideal choice for professionals seeking high-quality data conversion in critical applications.