EN
  • EN
  • DE

AD9224ARS

Part No AD9224ARS
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Complete 12-Bit 40 MSPS Monolithic A/D Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1138983-AD9224ARS
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD9224ARS CAD Model

Description

The AD9224ARS is a high-performance, 12-bit analog-to-digital converter (ADC) developed by Analog Devices Inc., an industry leader in precision signal processing technology. This ADC is designed to offer exceptional accuracy and speed, making it an ideal choice for applications requiring high data acquisition rates and precise signal conversion.

Key Features

  • Resolution: The AD9224ARS boasts a 12-bit resolution, ensuring fine detail in the digital representation of the analog input signal.
  • Sampling Rate: With a maximum sampling rate of up to 65 MSPS (Mega Samples Per Second), this ADC is capable of converting high-frequency analog signals without losing fidelity.
  • Input Voltage Range: The device supports a flexible input voltage range, accommodating various signal amplitudes for versatile application use.
  • Low Power Consumption: Engineered for efficiency, the AD9224ARS consumes low power, making it suitable for battery-powered devices and applications where power conservation is critical.
  • Interface: It features a user-friendly parallel interface, facilitating easy integration with microprocessors and DSPs.

Applications

The AD9224ARS is adept for a wide array of applications, including but not limited to:

  • Medical Imaging Systems
  • Communications
  • Data Acquisition Systems
  • Instrumentation
  • Radar and Satellite Systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the AD9224ARS is no exception. This ADC is built to meet high standards, ensuring reliable performance in even the most demanding environments. With its robust design and proven technology, the AD9224ARS is a component that engineers and designers can trust for their critical applications.

Conclusion

In summary, the AD9224ARS from Analog Devices Inc. is a superior choice for anyone in need of a high-speed, high-accuracy ADC. Its combination of performance, power efficiency, and ease of use makes it a versatile solution that can meet the requirements of a diverse range of applications.

You May Also Be Interested in

Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.5629 $61.1258
4+ $25.0773 $100.3092
7+ $24.2936 $170.0552
9+ $23.5099 $211.5891
12+ $22.7263 $272.7156
15+ $20.3753 $305.6295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess