EN
  • EN
  • DE

AD9215BRUZRL7-65

Part No AD9215BRUZRL7-65
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT 65MSPS 3V 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 10
Sampling Rate 65M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type Internal
Analog Supply Voltage 2.7 V to 3.3 V
Digital Supply Voltage 2.25 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Case / Package 28-TSSOP
Win Source Part Number 105042-AD9215BRUZRL7-65
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD9215BRUZRL7-65 CAD Model

Description

AD9215BRUZRL7-65: High-Performance ADC from Analog Devices Inc.

The AD9215BRUZRL7-65 is a state-of-the-art analog-to-digital converter (ADC) produced by Analog Devices Inc., a leader in high-performance signal processing solutions. This particular model is part of the AD9215 series, which is renowned for its perfect balance of speed, precision, and power efficiency, making it an ideal choice for a wide range of applications including medical imaging, data acquisition systems, and communication infrastructure.

Key Features and Benefits:

  • High-Speed Performance: The AD9215BRUZRL7-65 offers a sampling rate of 65 MSPS (Mega Samples Per Second), enabling the capture of high-frequency signals with great fidelity.
  • Resolution: It features a 10-bit resolution, which provides ample dynamic range for many applications, ensuring accurate digital representation of the input signal.
  • Low Power Consumption: With power efficiency in mind, this ADC consumes a minimal amount of power, making it suitable for portable and battery-powered devices where power conservation is crucial.
  • Flexible Input Range: The device supports various input ranges, offering designers the flexibility to choose the best range for their specific application requirements.
  • Easy Integration: The AD9215BRUZRL7-65 comes in a compact TSSOP (Thin Shrink Small Outline Package) form factor, which is conducive to space-constrained designs and simplifies PCB layout considerations.
  • Digital Output: Its digital output is compatible with various logic standards, providing ease of interfacing with DSPs (Digital Signal Processors) and FPGAs (Field-Programmable Gate Arrays).
  • Reliability: Analog Devices Inc. is known for its high-quality products, and the AD9215 series is no exception, offering reliable performance across a range of environmental conditions.

Applications:

  • Medical Imaging Systems
  • Communications Infrastructure
  • Data Acquisition Systems
  • Instrumentation and Test Equipment
  • Radar and Satellite Systems

In summary, the AD9215BRUZRL7-65 by Analog Devices Inc. is a versatile, high-speed ADC that provides designers with a combination of performance, power efficiency, and ease of use. Whether deployed in cutting-edge medical equipment or sophisticated communication systems, this ADC is engineered to meet the rigorous demands of today's high-speed signal processing tasks.

You May Also Be Interested in

Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1324 $60.3972
7+ $16.5189 $115.6323
10+ $16.0027 $160.0270
13+ $15.4865 $201.3245
17+ $14.9703 $254.4951
23+ $13.4216 $308.6968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,206 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess