EN
  • EN
  • DE

AD91171Z

Part No AD91171Z
Manufacturer Analog Devices Inc.
Catalog Unclassified
Description IC PROCESSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Analog Devices Inc.
Package Tray
Product Status Active
Base Product Number AD91171
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 909984-AD91171Z
Ultra Librarian 3D Model Ultra Librarian AD91171Z CAD Model

Description

Product Overview: AD91171Z from Analog Devices Inc.

The AD91171Z is a high-performance, mixed-signal front-end (MxFE®) by Analog Devices Inc., designed for a wide range of applications including wireless infrastructure, radar systems, and electronic test and measurement equipment. This product integrates a high-speed analog-to-digital converter (ADC) along with a digital-to-analog converter (DAC), offering a complete solution for complex signal processing tasks.

Key Features

  • High-Speed ADC: The AD91171Z boasts a state-of-the-art analog-to-digital converter with exceptional sampling rates, ensuring accurate digitization of high-frequency signals with minimal distortion.
  • High-Resolution DAC: Equipped with a high-resolution digital-to-analog converter, it provides precise signal reconstruction capabilities, making it ideal for generating complex waveforms with high fidelity.
  • Integrated Signal Processing: This MxFE® device integrates digital signal processing blocks, which include digital down converters (DDCs) and digital up converters (DUCs), enabling efficient data handling and bandwidth management.
  • Multiple Operating Modes: The AD91171Z offers flexibility with various operating modes, accommodating diverse application requirements such as low-power or high-speed modes.
  • Easy Interface: The product includes user-friendly interfaces for seamless integration with a range of microprocessors and FPGAs, simplifying system design and reducing time to market.

Applications

Analog Devices Inc.'s AD91171Z is tailored for advanced communication systems, offering the robustness and precision required for high-speed data acquisition and signal generation. Its versatility makes it an ideal choice for:

  • Wireless infrastructure (e.g., 4G, 5G base stations)
  • Radar and satellite communication systems
  • Electronic warfare and defense systems
  • Test and measurement equipment
  • Medical imaging devices

Conclusion

The AD91171Z from Analog Devices Inc. represents a leap forward in mixed-signal technology, combining high-speed, high-resolution conversion with integrated signal processing to support the most demanding applications. Its robust feature set ensures that it can meet the needs of engineers looking for a reliable and efficient solution for their signal chain challenges.

You May Also Be Interested in

Brady Corporation
B401 10X14 RED/BLK/WHT DANGER
Need more? Email Us
Texas Instruments
PROTOTYPE
Need more? Email Us
Texas Instruments
NEGATIVE - VOLTAGE REGULATOR
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Texas Instruments
SNC1S22ZHK
Need more? Email Us
Aries Electronics
SOCKET ADAPT SOIC-W TO 20DIP 0.3
Need more? Email Us
Texas Instruments
INTEGRATED CIRCUIT
Need more? Email Us
NXP / Nexperia
150KPA HORIZON
Need more? Email Us
Texas Instruments
POSITIVE - VOLTAGE REGULATOR
Lowest to $0.5737

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.5624 $62.5624
3+ $51.3333 $153.9999
4+ $49.7292 $198.9168
5+ $48.1251 $240.6255
7+ $46.5209 $325.6463
9+ $41.7084 $375.3756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 846 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess