EN
  • EN
  • DE

AD9060JE

Part No AD9060JE
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 10-BIT FLASH ADC, PARALLEL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series AD9060
Package Bulk
Product Status Active
Number of Bits 10
Sampling Rate (Per Second) 75M
Number of Inputs 10
Input Type Differential, Single Ended
Configuration ADC
Number of A/D Converters 1
Architecture Flash
Reference Type External
Voltage - Supply, Analog -4.95V ~ -5.45V, 4.75V ~ 5.25V
Voltage - Supply, Digital -4.95V ~ -5.45V, 4.75V ~ 5.25V
Features Simultaneous Sampling
Temperature Range - Operating 0°C ~ 70°C
Package / Case 68-CLCC
Supplier Device Package 68-CLCC (24.13x24.13)
Mounting Type Surface Mount
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 556244-AD9060JE
Ultra Librarian 3D Model Ultra Librarian AD9060JE CAD Model

Description

The AD9060JE is a state-of-the-art high-speed digital-to-analog converter (DAC) designed by Analog Devices Inc., a leading innovator in semiconductor technology. This product is tailored for applications requiring the utmost precision and speed, such as advanced communication systems, signal reconstruction, and waveform generation.

Key Features:

  • High-Speed Performance: The AD9060JE boasts a rapid conversion rate, facilitating the generation of high-frequency signals with exceptional accuracy.
  • Resolution: With its 10-bit resolution, this DAC offers fine granularity, allowing for the synthesis of complex waveforms with high fidelity.
  • Output Range: The device provides a flexible output range, which can be easily configured to match the requirements of the subsequent signal chain stages.
  • Low Power Consumption: Efficiency is a hallmark of the AD9060JE, which is designed to deliver high performance while minimizing power usage, making it ideal for power-sensitive applications.
  • Monolithic Construction: The DAC's monolithic design ensures consistent performance and reliability, reducing system complexity and simplifying the design process.

Applications:

  • Telecommunications
  • Professional Audio Equipment
  • Test and Measurement Systems
  • Medical Imaging
  • Defense and Aerospace Electronics

Technical Specifications:

Parameter Specification
Resolution 10 bits
Max Sampling Rate Dependent on specific model
Output Type Current or Voltage
Supply Voltage Typically 5V
Power Dissipation Dependent on usage conditions
Package Type Industry-standard packaging options

The AD9060JE from Analog Devices Inc. is a superior choice for designers looking to integrate a high-speed, high-resolution DAC into their systems. Its robust feature set ensures that it can meet the demanding needs of a wide array of applications, cementing its position as a go-to component for precision digital-to-analog conversion tasks.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $390.9775

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess