EN
  • EN
  • DE

AD9058JD

Part No AD9058JD
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Dual 8-Bit 50 MSPS A/D Converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1138927-AD9058JD
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9058JD CAD Model

Description

AD9058JD ADC

The AD9058JD from Analog Devices Inc. is a high-performance, dual 8-bit analog-to-digital converter (ADC) that offers a sampling rate of up to 50 Mega Samples Per Second (MSPS). This ADC is designed to meet the rigorous demands of applications requiring high data acquisition rates, such as medical imaging, digital communications, and instrumentation.

Key Features

  • Two 8-bit ADCs in a single package
  • Maximum sampling rate of 50 MSPS
  • Low power consumption
  • On-chip track-and-hold circuitry
  • High SNR (Signal-to-Noise Ratio)
  • Single 5V power supply operation
  • Easy-to-use 28-pin DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package

Performance and Quality

The AD9058JD provides excellent dynamic performance with its on-chip track-and-hold amplifiers that minimize distortion and noise, ensuring high-quality signal conversion. The dual ADC configuration facilitates parallel processing, which is ideal for high-speed signal processing tasks. With its high SNR, the AD9058JD delivers clean and accurate digital outputs, making it a reliable choice for precision applications.

Applications

With its robust feature set, the AD9058JD is well-suited for a variety of applications:

  • Medical Imaging: High-speed data acquisition is critical in medical imaging devices such as CT scanners and digital X-ray systems.
  • Digital Communications: The fast sampling rate supports the needs of digital communication systems, including software-defined radios and digital receivers.
  • Instrumentation: Precision instruments such as oscilloscopes and spectrum analyzers benefit from the high-speed data conversion capabilities of the AD9058JD.

Conclusion

The AD9058JD represents Analog Devices Inc.'s commitment to providing high-performance data conversion solutions. Its dual ADC design, combined with high-speed sampling and low power consumption, makes it a versatile and efficient choice for engineers and designers looking to enhance their systems with superior analog-to-digital conversion capabilities.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
SHARC Processor
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess