EN
  • EN
  • DE

AD9002SD/883B

Part No AD9002SD/883B
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 8-BIT FLASH ADC, 8-BIT ACCESS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series AD9002
Package Bulk
Product Status Active
Number of Bits 8
Sampling Rate (Per Second) 150M
Number of Inputs 1
Data Interface Parallel
Configuration ADC
Number of A/D Converters 1
Reference Type External
Temperature Range - Operating -55°C ~ 125°C
Package / Case 28-CDIP (0.600", 15.24mm)
Supplier Device Package 28-CDIP
Mounting Type Through Hole
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Win Source Part Number 556210-AD9002SD/883B
Ultra Librarian 3D Model Ultra Librarian AD9002SD/883B CAD Model

Description

Introducing the AD9002SD/883B High-Speed Analog-to-Digital Converter

The AD9002SD/883B is a state-of-the-art analog-to-digital converter (ADC) brought to you by Analog Devices Inc., a leader in high-performance semiconductors. This ADC is designed to deliver exceptional speed and accuracy for a wide range of applications, including telecommunications, radar systems, and imaging technology.

Key Features of the AD9002SD/883B

  • High-Speed Performance: The AD9002SD/883B boasts a sampling rate that ensures rapid data acquisition, making it an ideal choice for applications that require high-speed signal processing.
  • Resolution: With its 8-bit resolution, this ADC provides a fine level of detail in digital representation, capturing the nuances of the input signal with high fidelity.
  • Low Power Consumption: Despite its high-speed capabilities, the AD9002SD/883B is designed with power efficiency in mind, helping to reduce the overall power consumption of the system it is integrated into.
  • Durability: Built to meet the rigorous 883B military standard, this ADC is capable of withstanding harsh environments, ensuring reliable performance in even the most demanding conditions.
  • Flexible Applications: The versatility of the AD9002SD/883B makes it suitable for a variety of applications, ranging from digital data storage to instrumentation and control systems.

Technical Specifications

The AD9002SD/883B operates with a single +5V supply, simplifying the power design for systems incorporating this ADC. It features a full-power bandwidth that ensures minimal distortion and an ENOB (Effective Number of Bits) that guarantees accurate digital representation of the input signal.

Reliability and Quality Commitment

Analog Devices Inc. is committed to delivering products that meet the highest standards of quality and reliability. The AD9002SD/883B is no exception, having undergone rigorous testing to ensure it meets the stringent requirements of the 883B military standard for performance and durability.

Conclusion

Whether you are designing a sophisticated radar system, a high-speed telecommunications network, or a precision instrumentation setup, the AD9002SD/883B from Analog Devices Inc. offers the speed, accuracy, and reliability needed to excel in your application. Its military-grade construction and low power consumption make it an excellent choice for engineers seeking a high-performance ADC that won't compromise on efficiency or durability.

You May Also Be Interested in

Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess