EN
  • EN
  • DE

AD7549JN

Part No AD7549JN
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description LC2MOS DUAL 12-BIT uP-COMPATIBLE DAC | IC DAC 12BIT A-OUT 20DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Resolution 12
Number of D/A Converters 2
Settling Time 1.5μs
Output Type Current - Unbuffered
Differential Output No
Data Interface Parallel
Reference Type External
Supply Voltage , Analog 15V
Supply Voltage , Digital 15V
INL/DNL (LSB) ±1 (Maximum), ±1 (Maximum)
Architecture R-2R
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-DIP
Supplier Device Package 20-PDIP
Mounting Style Through Hole
Family Part Number AD7549
Manufacturer Pack Quantity 18
MSL Level 1 (Unlimited)
Win Source Part Number 1137445-AD7549JN
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7549JN CAD Model

Description

The AD7549JN is a precision, dual 12-bit digital-to-analog converter (DAC) designed by Analog Devices Inc., a leader in high-performance analog technology. This integrated circuit (IC) is specifically engineered to deliver high accuracy and stability for a wide range of applications, including industrial control systems, automated test equipment, and digital signal processing.

Key Features:

  • Resolution: The AD7549JN boasts a 12-bit resolution, providing fine granularity in analog output with 4096 distinct voltage or current levels for precise control.
  • Dual DAC Channels: Equipped with two independent DACs, this IC allows for simultaneous output of two analog signals, which is ideal for complex or multi-channel systems.
  • Monolithic Construction: The monolithic design ensures excellent thermal tracking and matching between the two DACs, reducing the need for external calibration.
  • Settling Time: A fast settling time ensures quick response to changes in digital input, making the AD7549JN suitable for applications requiring dynamic signal generation.
  • Low Power Consumption: Designed with power efficiency in mind, this DAC operates with low power consumption, making it suitable for portable and battery-powered devices.
  • Wide Operating Range: The IC operates over a wide temperature range, ensuring reliable performance in diverse environments.

Applications:

  • Process Control Systems
  • Data Acquisition Systems
  • Digital Signal Processing
  • Automated Test Equipment
  • Robotics and Automation

Technical Specifications:

Parameter Value
Resolution 12-bit
Number of Channels 2
Interface Parallel
Settling Time 4µs
Supply Voltage +/- 11.4V to +/- 16.5V
Operating Temperature Range -40°C to +85°C
Package PDIP-20

The AD7549JN from Analog Devices Inc. is a robust and versatile solution for precise analog output requirements. Its combination of high resolution, dual-channel output, and low power consumption make it an excellent choice for engineers and designers looking to integrate reliable DAC functionality into their systems.

You May Also Be Interested in

Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Intersil
Lowest to $7.1344
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess