EN
  • EN
  • DE

SC9S08IA4CSC

Part No SC9S08IA4CSC
Manufacturer Freescale Semiconductor - NXP
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 316299-SC9S08IA4CSC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC9S08IA4CSC CAD Model

Description

The SC9S08IA4CSC is an 8-bit microcontroller unit (MCU) manufactured by Freescale Semiconductor - NXP. It belongs to the S08 family of microcontrollers, which is valued for its cost-effectiveness and suitability for diverse embedded applications. This model provides an upgraded memory capacity compared to the IA2CSC, making it suitable for applications requiring more code or data storage.

Applications

  • Consumer Electronics: Enhanced remote controls, smart home devices, and interactive toys.
  • Industrial Control: More complex motor control systems, advanced sensor networks, and automated machinery.
  • Automotive: Advanced body control modules, sophisticated lighting systems, and diagnostic tools.
  • Medical Devices: Portable diagnostic equipment, patient monitoring systems, and therapeutic devices.
  • Metering: Advanced smart meters with data logging and communication capabilities.

Features

  • S08 Central Processing Unit (CPU): Offers efficient 8-bit processing capabilities.
  • Flash Memory: Features 4KB of flash memory for program storage and execution (increased from IA2CSC).
  • RAM: Includes static random-access memory (RAM) for data storage during program execution.
  • Analog-to-Digital Converter (ADC): Enables conversion of analog signals into digital data for processing.
  • Serial Communication Interfaces: Includes SCI (UART) for serial communication with other devices.
  • Timers: Offers timers for generating PWM signals, capturing events, and measuring time intervals.
  • Input/Output (I/O) Ports: Provides general-purpose I/O pins for interfacing with external devices.
  • Low-Voltage Inhibit (LVI): Protects the microcontroller from operating at excessively low voltages.
  • Clock Source Options: Supports various clock sources, including internal and external oscillators.

Benefits

  • Increased Memory Capacity: Provides more room for program code and data, enabling more complex applications.
  • Cost-Effective: Offers a balance of performance and price.
  • Ease of Use: Employs the S08 architecture, known for its relatively simple instruction set and development tools.
  • Versatile: Suitable for a wide range of applications.
  • Compact Size: Available in small package options.
  • Low Power Consumption: Designed for low-power operation.

Additional Details

The SC9S08IA4CSC, like the IA2CSC, typically operates at a clock frequency of around 20 MHz. The increased flash memory allows for more sophisticated control algorithms and data logging capabilities. Development tools for the SC9S08IA4CSC include integrated development environments (IDEs), compilers, and debuggers, with on-chip debug capabilities.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Fuji Electric
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Freescale Semiconductor - NXP
Lowest to $19.5853

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.7099 $68.5495
11+ $11.2497 $123.7467
16+ $10.8974 $174.3584
22+ $10.5463 $232.0186
29+ $10.1952 $295.6608
38+ $9.1395 $347.3010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess