EN
  • EN
  • DE

AD8684ARUZ

Part No AD8684ARUZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 4 CIRCUIT 14TSSOP / J-FET Amplifier 4 Circuit 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tube
Amplifier Type J-FET
Number of Circuits 4
Slew Rate 9V/µs
Gain Bandwidth Product 3.5 MHz
Current - Input Bias 6 pA
Voltage - Input Offset 350 µV
Current - Supply 210µA (x4 Channels)
Current - Output / Channel 12 mA
Voltage - Supply Span (Min) 9 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number AD8684
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 505-AD8684ARUZ-CRL,-2735-AD8684ARUZ,Q15049573
Standard Package 96
Win Source Part Number 1043253-AD8684ARUZ
Ultra Librarian 3D Model Ultra Librarian AD8684ARUZ CAD Model

Description

Product Overview: AD8684ARUZ by Analog Devices Inc.

The AD8684ARUZ is a high-performance, quad-channel, 16-bit analog-to-digital converter (ADC) produced by Analog Devices Inc., a leader in high-performance semiconductors. This precision ADC is designed for applications that require accurate and reliable conversion from analog signals to digital data. The device operates within a single 5 V power supply and features a wide input voltage range, making it suitable for a broad array of industrial, medical, and instrumentation applications.

Key Features:

  • Resolution: 16-bit ADC provides high-resolution measurements, ensuring detailed and accurate digital representation of the analog input signal.
  • Channels: Equipped with four independent ADC channels, the AD8684ARUZ allows for simultaneous sampling of multiple signals, enhancing system throughput and efficiency.
  • Sample Rate: Offers a flexible sampling rate, which can be adjusted according to the needs of the specific application, providing versatility and precision.
  • Interface: Features a serial interface that facilitates easy communication with microprocessors and digital systems, simplifying system integration and design.
  • Power Supply: Single 5 V power supply operation simplifies the power design of the system, reducing complexity and component count.
  • Package: Housed in a TSSOP (Thin Shrink Small Outline Package), the AD8684ARUZ is optimized for space-constrained applications, while still offering robust performance.

Applications:

The versatile nature of the AD8684ARUZ makes it an excellent choice for a variety of applications, including:

  • Industrial automation and process control
  • Medical instrumentation
  • Data acquisition systems
  • Battery-powered devices
  • Communication systems

Conclusion:

With its combination of high resolution, multiple channels, and ease of integration, the AD8684ARUZ from Analog Devices Inc. stands out as a top-tier component for designers seeking reliable and precise ADC solutions. Whether employed in complex industrial environments or in sensitive medical equipment, this ADC offers the performance and versatility needed to meet the demands of modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5214 $52.6498
17+ $6.1715 $104.9155
26+ $5.9786 $155.4436
35+ $5.7857 $202.4995
45+ $5.5929 $251.6805
60+ $5.0143 $300.8580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,004 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess