EN
  • EN
  • DE

AD8656ARMZ-REEL7

Part No AD8656ARMZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case MSOP
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 709309-AD8656ARMZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8656ARMZ-REEL7 CAD Model

Description

Product Overview: AD8656ARMZ-REEL7

The AD8656ARMZ-REEL7 is a high-performance, dual operational amplifier designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This component is part of the AD8656 series, known for its precision and low noise characteristics, making it an ideal choice for applications that require accurate signal amplification with minimal distortion and noise.

Key Features

  • Precision Performance: The AD8656ARMZ-REEL7 boasts a high level of accuracy, which is maintained over variations in temperature, power supply, and load conditions. This precision is a hallmark of Analog Devices' products and ensures reliable performance in critical applications.
  • Low Noise: With its low noise specifications, this op-amp minimizes the introduction of unwanted signals, which is crucial in audio, instrumentation, and other sensitive applications.
  • Low Input Bias Current: The device has a very low input bias current, which is beneficial when dealing with high impedance signal sources and ensures minimal signal distortion.
  • Rail-to-Rail Output: The rail-to-rail output capability allows the op-amp to swing its output voltage close to the power supply rails, maximizing the dynamic range in battery-powered and single-supply applications.
  • Wide Supply Voltage Range: This op-amp can operate across a wide range of supply voltages, accommodating various application requirements and simplifying power supply design.

Applications

The AD8656ARMZ-REEL7 is versatile and can be used in a multitude of applications, including:

  • Portable and battery-powered electronics
  • Audio equipment and preamplifiers
  • Medical instrumentation
  • Sensor signal conditioning
  • Analog filters
  • Data acquisition systems

Packaging and Quality

The AD8656ARMZ-REEL7 comes in a compact MSOP-8 (Mini Small Outline Package) that is suitable for space-constrained applications. It is supplied in a reel, facilitating efficient handling and assembly during the manufacturing process. Analog Devices Inc. ensures that each unit meets rigorous quality standards, providing reliability and performance that engineers can trust for their critical designs.

Conclusion

With its combination of precision, low noise, and versatility, the AD8656ARMZ-REEL7 from Analog Devices Inc. stands out as an exceptional choice for designers looking to enhance the performance of their electronic systems. Whether for professional audio, medical devices, or industrial instrumentation, this operational amplifier delivers the quality and reliability that is synonymous with Analog Devices' products.

You May Also Be Interested in

Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5941 $51.8820
42+ $2.4299 $102.0558
64+ $2.3478 $150.2592
92+ $2.1836 $200.8912
119+ $2.1015 $250.0785
149+ $2.0195 $300.9055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,690 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess