EN
  • EN
  • DE

AD8644ARUZ-REEL7

Part No AD8644ARUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Win Source Part Number 172279-AD8644ARUZ-REEL7
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8644ARUZ-REEL7 CAD Model

Description

Product Overview: AD8644ARUZ-REEL7

The AD8644ARUZ-REEL7 is a high-quality, precision operational amplifier (op-amp) from Analog Devices Inc., a leader in the semiconductor industry. This op-amp is part of the AD864x series, which is known for its low power consumption and rail-to-rail output swing. Designed for applications requiring a combination of low noise, high output current, and precision, the AD8644ARUZ-REEL7 is a versatile component suitable for a wide range of electronic circuits.

Key Features and Benefits

  • Low Power Consumption: With its low power requirements, the AD8644ARUZ-REEL7 is ideal for battery-powered devices and energy-sensitive applications.
  • Rail-to-Rail Output: The ability to swing outputs from rail to rail enhances the dynamic range of the op-amp, making it suitable for single-supply operations and maximizes the signal amplitude without clipping.
  • Wide Bandwidth: This op-amp offers a wide bandwidth that is beneficial for high-speed signal processing applications.
  • Low Noise Performance: The AD8644ARUZ-REEL7 boasts a low noise figure, which is critical for high-fidelity audio applications and precision instrumentation.
  • High Output Current: It can deliver a substantial amount of current to the load, making it capable of driving a variety of output devices.

Applications

The versatility of the AD8644ARUZ-REEL7 allows it to be used in numerous applications, including:

  • Audio equipment and headphone amplifiers
  • Active filters
  • Signal conditioning
  • Data acquisition systems
  • Medical instrumentation
  • Photodiode amplification

Product Specifications

The AD8644ARUZ-REEL7 comes in a TSSOP package and is part of a tape and reel packaging, indicated by the "REEL7" suffix. It operates within a temperature range of -40°C to +125°C, making it reliable in extreme conditions. The device also features a quad-channel configuration, providing multiple amplifiers in a single package for compact and efficient design solutions.

With its combination of performance, efficiency, and versatility, the AD8644ARUZ-REEL7 from Analog Devices Inc. is an excellent choice for designers seeking a high-quality operational amplifier for their next project.

You May Also Be Interested in

Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess