EN
  • EN
  • DE

AD8615AUJZ

Part No AD8615AUJZ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Op Amp Single Precision Amplifier R-R I/O 5V 5-Pin TSOT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2017+
Reference case SOT23-5
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 709306-AD8615AUJZ
Family Name AD8615
Introduction Date June 03, 2003
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Not Applicable
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8615AUJZ CAD Model

Description

AD8615AUJZ Precision Operational Amplifier by Analog Devices Inc.

The AD8615AUJZ is a high-performance, single-supply operational amplifier from the reputable manufacturer Analog Devices Inc. Designed with precision, low noise, and low input bias currents, this op-amp is an excellent choice for a wide range of applications including sensor signal conditioning, portable medical devices, and audio amplification.

With a wide input voltage range that extends 200 mV beyond the supply rails, the AD8615AUJZ provides users with increased flexibility in circuit design. This feature, combined with a low input offset voltage of 1 mV and a low noise density of 8.5 nV/√Hz, makes it ideal for precision applications where accuracy and signal integrity are paramount.

The device operates from a single 2.7 V to 5 V power supply, which is conducive to battery-powered applications where power efficiency is a necessity. Additionally, the AD8615AUJZ boasts a high output current drive capability of 150 mA, allowing it to handle a broad range of load conditions.

With a quiescent current of just 1.1 mA per amplifier, the AD8615AUJZ is also optimized for power-sensitive applications. Its rail-to-rail input and output stages ensure maximum dynamic range, which is particularly beneficial in ADC buffer circuits, DAC I/V conversion, and other applications requiring a wide output swing.

The AD8615AUJZ comes in a compact 5-lead TSOT package, which is suitable for space-constrained applications. The small footprint does not compromise its performance, ensuring that it can be integrated into the most demanding designs without sacrificing functionality.

Reliability is a hallmark of Analog Devices products, and the AD8615AUJZ is no exception. It features over-temperature protection and is specified over the extended industrial temperature range of -40°C to +125°C. Whether it's for professional-grade audio equipment, precision instrumentation, or portable devices, the AD8615AUJZ delivers consistent performance in a diverse array of environments and applications.

For designers and engineers looking for an op-amp that combines efficiency with precision, the AD8615AUJZ from Analog Devices Inc. is an exceptional choice that stands out for its robust features and reliable performance.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Molex, LLC
FPC Connector
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
29+ $1.7820 $51.6780
60+ $1.6692 $100.1520
94+ $1.6128 $151.6032
134+ $1.5000 $201.0000
174+ $1.4437 $251.2038
217+ $1.3873 $301.0441
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 29 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess