EN
  • EN
  • DE

AD8604DRU

Part No AD8604DRU
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Precision CMOS Single-Supply Rail-to-Rail Input/Output Wideband Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 6V/μs
Gain Bandwidth Product 8MHz
Current - Input Bias 0.2pA
Voltage - Input Offset 1.3mV
Supply Current 750μA
Current - Output / Channel 50mA
Supply Voltage , Single/Dual (±) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number AD8604
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 1138751-AD8604DRU
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8604DRU CAD Model

Description

Product Overview: AD8604DRU from Analog Devices Inc.

The AD8604DRU is a high-performance, quad operational amplifier designed by Analog Devices Inc., a leader in the semiconductor industry. This op-amp is characterized by its precision, low noise, and low input bias currents, making it an ideal choice for a wide range of applications, including sensor signal conditioning, audio processing, and active filtering.

Key Features

  • Wide Supply Voltage Range: The AD8604DRU operates on a supply voltage range from 2.7V to 5.5V, accommodating a variety of power supply configurations and ensuring compatibility with both single-supply and dual-supply applications.
  • Low Input Offset Voltage: Precision performance is guaranteed with a low input offset voltage, which minimizes error and improves overall system accuracy.
  • High Output Current Drive: Capable of delivering a high output current, this op-amp can drive heavier loads without compromising performance.
  • Rail-to-Rail Input/Output: The rail-to-rail input and output stages provide the maximum possible dynamic range, a crucial feature for battery-operated and low-voltage applications.
  • Low Power Consumption: Designed with power efficiency in mind, the AD8604DRU features low power consumption, making it suitable for portable and battery-powered equipment.
  • Excellent Temperature Stability: The device maintains its performance across a wide temperature range, ensuring reliability in varying environmental conditions.

Applications

  • Photodiode Amplification
  • Medical Instrumentation
  • Audio and Video Signal Processing
  • Data Acquisition Systems
  • Active Filters and Buffers
  • Battery-Powered Devices

Package and Quality

The AD8604DRU is available in a TSSOP-14 (Thin Shrink Small Outline Package) that offers a compact footprint while ensuring reliable connectivity. Analog Devices Inc. is known for their commitment to quality, and this product is no exception, meeting stringent industry standards for performance and reliability.

Whether you're designing a high-precision instrumentation system or a consumer audio product, the AD8604DRU provides the accuracy, stability, and flexibility needed to meet the demands of your application.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4382 $58.5168
58+ $2.0005 $116.0290
90+ $1.9381 $174.4290
124+ $1.8757 $232.5868
160+ $1.8134 $290.1440
214+ $1.6251 $347.7714
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess