EN
  • EN
  • DE

ADS8331IBRGET

Part No ADS8331IBRGET
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Low-Power, 16-Bit, 500kSPS, 4-/8-Channel Unipolar Input ANALOG-TO-DIGITAL CONVERTERS with Serial Interface
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 16
Sampling Rate 500k
Number of Inputs 4
Input Type Pseudo-Differential, Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 2.7 V ~ 3.6 V, 5V
Voltage - Supply, Digital 1.65 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Package 24-VFQFN Exposed Pad
Manufacturer Package 24-VQFN (4x4)
Win Source Part Number 1142027-ADS8331IBRGET
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS8331
Introduction Date October 01, 2009
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS8331IBRGET CAD Model

Description

Texas Instruments ADS8331IBRGET

The ADS8331IBRGET is a high-performance, 16-bit analog-to-digital converter (ADC) from Texas Instruments, designed with precision and low power consumption in mind. This ADC is a member of the microPower™ series and is particularly well-suited for battery-powered and portable applications where space and power efficiency are critical.

Key Features

  • Resolution: 16-bit SAR ADC offering precise digital representations of analog signals.
  • Sampling Rate: Features a high-speed sampling rate of up to 250 kSPS (kilo-samples per second), enabling the capture of fast transient signals.
  • Input Range: The pseudo-differential input range allows for a wide variety of signal types to be measured with high accuracy.
  • Interface: Comes with a SPI-compatible serial interface, facilitating easy communication with a wide range of microcontrollers and processors.
  • Power Supply: Operates on a 2.7V to 5.5V supply, providing flexibility in various system designs.
  • Power Consumption: Low power consumption with a typical operating current of only 0.75 mA and a power-down current of 1 µA, making it ideal for power-sensitive applications.
  • Package: Available in a compact VQFN-24 package, minimizing the footprint on the PCB and making it suitable for space-constrained applications.

Applications

The ADS8331IBRGET is versatile and can be used in a variety of applications, including:

  • Portable instrumentation
  • Data acquisition systems
  • Battery-operated equipment
  • Medical devices such as ECG and EEG monitors
  • Industrial control systems

With its combination of high precision, low power, and small form factor, the ADS8331IBRGET from Texas Instruments is an excellent choice for designers looking to integrate an ADC into their next project that requires reliable and efficient analog-to-digital conversion.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.3942 $52.7884
5+ $21.6568 $108.2840
8+ $20.9801 $167.8408
10+ $20.3033 $203.0330
13+ $19.6265 $255.1445
18+ $17.5962 $316.7316
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess