EN
  • EN
  • DE

AD8561ANZ

Part No AD8561ANZ
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMP 7NS ULTRA-FAST 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Type General Purpose
Number of Elements 1
Output Type CMOS, Complementary, TTL
Supply Voltage - Operating 3 V to 10 V, ±1.5 V to 5 V
Voltage - Input Offset (Max) 7mV @ 5V
Current - Input Bias (Max) 6μA @ 5V
Current - Quiescent (Max) 6mA, 3.3mA, 5.5mA
CMRR, PSRR (Typ) 85dB CMRR, 65dB PSRR
Propagation Delay (Max) 9.8ns
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 143692-AD8561ANZ
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Clock & Timing, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian AD8561ANZ CAD Model

Description

Product Overview: AD8561ANZ by Analog Devices Inc.

The AD8561ANZ is a high-speed, single-supply comparator manufactured by Analog Devices Inc., renowned for its precision and performance in a variety of applications. This device boasts an impressive propagation delay of just 7 ns, making it one of the fastest comparators in its class. Designed to operate from a single 5 V supply, it simplifies the design process by eliminating the need for dual supplies, thereby reducing system complexity and power consumption.

Featuring a wide input voltage range that extends from the negative supply rail to within 1.5 V of the positive supply rail, the AD8561ANZ ensures flexibility across different signal conditions. This characteristic is particularly beneficial in single-supply systems where maximizing the dynamic range is crucial. The comparator's high input impedance reduces loading on the input signal source, which is a significant advantage in preserving signal integrity.

The AD8561ANZ is equipped with a latch function that provides the ability to control the output state with an external signal, offering greater versatility in timing and decision-making operations. This feature is especially useful in applications requiring precise timing control, such as pulse-width modulation (PWM) and frequency counters.

With its rail-to-rail output stage, the AD8561ANZ can drive loads directly and interface seamlessly with subsequent digital logic without requiring additional level-shifting circuitry. This capability simplifies the design and reduces component count, leading to more compact and cost-effective solutions.

Applications for the AD8561ANZ are diverse and include high-speed triggering in digital oscilloscopes, zero-crossing detectors in power electronics, window comparators, and high-speed A/D converters. Its robust design and reliability make it an ideal choice for use in industrial, automotive, and communication systems where performance and durability are paramount.

The AD8561ANZ is available in an 8-lead PDIP (Plastic Dual In-line Package), ensuring easy integration into a wide range of printed circuit board designs. Analog Devices Inc. provides comprehensive technical support and documentation for the AD8561ANZ, making it a straightforward selection for engineers looking for a high-speed comparator solution.

You May Also Be Interested in

STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.4542
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose Push-Pull 8-SOIC
Lowest to $1.7855
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8056 $63.2224
8+ $12.9687 $103.7496
12+ $12.5635 $150.7620
17+ $12.1582 $206.6894
22+ $11.7529 $258.5638
29+ $10.5371 $305.5759
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess