EN
  • EN
  • DE

AD8552ARUZ-REEL

Part No AD8552ARUZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Dual Auto Zero/Chopper R-R I/O 5V 8-Pin TSSOP T/R / IC OPAMP CHOPPER 1.5MHZ 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type Zero-Drift
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.4 V/μs
Gain Bandwidth Product (GBP) 1.5MHz
Current - Input Bias 10pA
Voltage - Input Offset 1mV
Operating Supply Current 850μA
Channel Output Current 30mA
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 132056-AD8552ARUZ-REEL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD8552
Introduction Date May 06, 1997
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD8552ARUZ-REEL CAD Model

Description

AD8552ARUZ-REEL Precision Zero-Drift Operational Amplifier

The AD8552ARUZ-REEL is a high-precision, zero-drift operational amplifier from Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This operational amplifier (op-amp) is designed for applications that demand high accuracy and low noise performance over time and temperature. With the zero-drift architecture, the AD8552ARUZ-REEL provides a combination of low input offset voltage and near elimination of offset voltage drift.

Key Features:

  • Zero-drift topology: Maintains low input offset voltage over time and temperature changes.
  • Low input offset voltage: Ensures high accuracy in precision applications.
  • Low noise: Provides a clean signal amplification, ideal for sensitive electronics.
  • Single supply operation: Ranging from 2.7 V to 5.5 V, suitable for battery-powered devices and low voltage systems.
  • Rail-to-rail input and output: Maximizes the dynamic range in a given supply voltage.
  • Extended industrial temperature range: Operable from -40°C to +125°C, making it reliable in harsh conditions.

Applications:

The AD8552ARUZ-REEL is versatile and can be used in a variety of applications, including:

  • Medical instrumentation: High precision and stability for sensitive medical devices.
  • Temperature sensing: Accurate amplification of signals from temperature sensors.
  • Electronic scales: Precise weight measurements with long-term stability.
  • Data acquisition systems: Reliable signal processing in measurement equipment.
  • Automotive sensors: Robust performance in the automotive environment.

Product Packaging:

The AD8552ARUZ-REEL comes in a TSSOP-8 package and is supplied in tape and reel form, facilitating efficient assembly processes for high-volume production. The "REEL" designation indicates that the product is provided on a reel, typically used for automated pick-and-place equipment during the manufacturing process.

Conclusion:

For designers and engineers looking for a reliable, high-precision op-amp with zero-drift performance, the AD8552ARUZ-REEL from Analog Devices Inc. is an exceptional choice. Its combination of features ensures consistent performance in a wide range of applications where accuracy and stability are paramount.

You May Also Be Interested in

Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5474 $51.2844
15+ $7.0133 $105.1995
23+ $6.7941 $156.2643
31+ $6.5750 $203.8250
40+ $6.3558 $254.2320
53+ $5.6983 $302.0099
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,289 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess