The AD8544AR-REEL from Analog Devices Inc. is a high-performance, quad operational amplifier that combines low cost with high precision and low power consumption. This product is part of the AD8544 family, known for its rail-to-rail input and output swing capabilities, which are provided by a single power supply ranging from 2.7V to 5.5V.
Key Features
- Rail-to-Rail Input/Output: The AD8544AR-REEL features rail-to-rail input and output swing, which maximizes the dynamic range in low supply voltage applications.
- Low Power: With a low supply current of just 45μA per amplifier, this device is an excellent solution for battery-powered devices and power-sensitive applications.
- Wide Supply Voltage Range: The operational amplifier operates on a supply voltage range from 2.7V to 5.5V, accommodating various applications from automotive to portable electronics.
- High Output Drive: Capable of delivering a high output current, the AD8544AR-REEL can drive capacitive loads effectively, making it suitable for buffering ADCs or driving simple filters.
Applications
The versatility of the AD8544AR-REEL makes it ideal for a wide range of applications, such as:
- Portable and battery-powered devices
- Automotive control systems
- Data acquisition systems
- Audio equipment
- Active filters and signal conditioning
Product Specifications
Parameter
Value
Number of Channels
4
Supply Voltage (Min)
2.7V
Supply Voltage (Max)
5.5V
Supply Current
45μA
Package/Case
SOIC-14
Mounting Type
Surface Mount
Quality and Reliability
Analog Devices Inc. is known for its commitment to quality, and the AD8544AR-REEL is no exception. The device is available in a reel package, which facilitates efficient assembly for high-volume production, ensuring a reliable supply for industrial-scale applications.